Lapp Tannehill 52106840 - LAPP SKINTOP® SKINDICHT® SKZ-M - M25 x 1.5 - Metallic OLF52106840

Description
LAPP's SKINTOP® SKINDICHT® SKZ-M cable clamp is a M25 threaded compact strain relief with two saddle clamps, an o-ring on the mounting thread, and additional sealing through multi-layered bushing that accomodates a large cable diameter range. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52106840 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SVZ-M THREAD TYPE : Metric THREAD SIZE : 25 THREAD LENGTH (IN) : 0.276 BODY MATERIAL : Nickel-plated brass CLAMPING RANGE (IN) : 0.630 - 0.760 OVERALL LENGTH (IN) : 1.615 BUSHING : Neoprene LOCKNUT : Not Included IP RATING : IP55 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +176°F -20°C to +80°C
Description
LAPP's SKINTOP® SKINDICHT® SKZ-M cable clamp is a M25 threaded compact strain relief with two saddle clamps, an o-ring on the mounting thread, and additional sealing through multi-layered bushing that accomodates a large cable diameter range. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52106840 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SVZ-M THREAD TYPE : Metric THREAD SIZE : 25 THREAD LENGTH (IN) : 0.276 BODY MATERIAL : Nickel-plated brass CLAMPING RANGE (IN) : 0.630 - 0.760 OVERALL LENGTH (IN) : 1.615 BUSHING : Neoprene LOCKNUT : Not Included IP RATING : IP55 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +176°F -20°C to +80°C

Suppliers

Company
Product
Description
Supplier Links
52106840 - LAPP SKINTOP® SKINDICHT® SKZ-M - M25 x 1.5 - Metallic - OLF52106840 - Lapp Tannehill
Savage, MN, United States
52106840 - LAPP SKINTOP® SKINDICHT® SKZ-M - M25 x 1.5 - Metallic
OLF52106840
52106840 - LAPP SKINTOP® SKINDICHT® SKZ-M - M25 x 1.5 - Metallic OLF52106840
LAPP's SKINTOP® SKINDICHT® SKZ-M cable clamp is a M25 threaded compact strain relief with two saddle clamps, an o-ring on the mounting thread, and additional sealing through multi-layered bushing that accomodates a large cable diameter range. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52106840 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SVZ-M THREAD TYPE : Metric THREAD SIZE : 25 THREAD LENGTH (IN) : 0.276 BODY MATERIAL : Nickel-plated brass CLAMPING RANGE (IN) : 0.630 - 0.760 OVERALL LENGTH (IN) : 1.615 BUSHING : Neoprene LOCKNUT : Not Included IP RATING : IP55 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +176°F -20°C to +80°C

LAPP's SKINTOP® SKINDICHT® SKZ-M cable clamp is a M25 threaded compact strain relief with two saddle clamps, an o-ring on the mounting thread, and additional sealing through multi-layered bushing that accomodates a large cable diameter range.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52106840 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SVZ-M THREAD TYPE : Metric THREAD SIZE : 25 THREAD LENGTH (IN) : 0.276 BODY MATERIAL : Nickel-plated brass CLAMPING RANGE (IN) : 0.630 - 0.760 OVERALL LENGTH (IN) : 1.615 BUSHING : Neoprene LOCKNUT : Not Included IP RATING : IP55 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +176°F -20°C to +80°C

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Strain Reliefs
Product Number OLF52106840
Product Name 52106840 - LAPP SKINTOP® SKINDICHT® SKZ-M - M25 x 1.5 - Metallic
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Strain Relief with Dome Nut - 85820520 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details
Gland, Cable; PG; 48; 65 mm; 70 mm; 59.3 mm; Brass; Neoprene; Nickel - 70074603 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 59.300 inch (1506 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details