Lapp Tannehill 52104490LF - LAPP SKINTOP® SKINDICHT® MA-PG/M Adapter- 7 PG to female M2 12 x 1.5 OLF52104490LF

Description
LAPP's SKINTOP® SKINDICHT® MA-PG/M allows for an easy transition from a PG external thread to a metric internal thread. Mold B is a smooth design. LAPP part number 52104490. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52104490LF SERIES : SKINTOP SKINDICHT MA-PG/M THREAD TYPE : PG THREAD SIZE : 7 COLOR : Metallic LOCKNUT MATERIAL : Nickel-plated brass STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -76°F to +392°F -60°C to +200°C
Description
LAPP's SKINTOP® SKINDICHT® MA-PG/M allows for an easy transition from a PG external thread to a metric internal thread. Mold B is a smooth design. LAPP part number 52104490. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52104490LF SERIES : SKINTOP SKINDICHT MA-PG/M THREAD TYPE : PG THREAD SIZE : 7 COLOR : Metallic LOCKNUT MATERIAL : Nickel-plated brass STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -76°F to +392°F -60°C to +200°C

Suppliers

Company
Product
Description
Supplier Links
52104490LF - LAPP SKINTOP® SKINDICHT® MA-PG/M Adapter- 7 PG to female M2 12 x 1.5 - OLF52104490LF - Lapp Tannehill
Savage, MN, United States
52104490LF - LAPP SKINTOP® SKINDICHT® MA-PG/M Adapter- 7 PG to female M2 12 x 1.5
OLF52104490LF
52104490LF - LAPP SKINTOP® SKINDICHT® MA-PG/M Adapter- 7 PG to female M2 12 x 1.5 OLF52104490LF
LAPP's SKINTOP® SKINDICHT® MA-PG/M allows for an easy transition from a PG external thread to a metric internal thread. Mold B is a smooth design. LAPP part number 52104490. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52104490LF SERIES : SKINTOP SKINDICHT MA-PG/M THREAD TYPE : PG THREAD SIZE : 7 COLOR : Metallic LOCKNUT MATERIAL : Nickel-plated brass STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -76°F to +392°F -60°C to +200°C

LAPP's SKINTOP® SKINDICHT® MA-PG/M allows for an easy transition from a PG external thread to a metric internal thread. Mold B is a smooth design. LAPP part number 52104490.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52104490LF SERIES : SKINTOP SKINDICHT MA-PG/M THREAD TYPE : PG THREAD SIZE : 7 COLOR : Metallic LOCKNUT MATERIAL : Nickel-plated brass STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -76°F to +392°F -60°C to +200°C

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Strain Reliefs
Product Number OLF52104490LF
Product Name 52104490LF - LAPP SKINTOP® SKINDICHT® MA-PG/M Adapter- 7 PG to female M2 12 x 1.5
Color Metallic
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Connector Strain Relief - 1-2308348-1 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Multi Cable Liquid Tight Strain Relief - 85825170 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8858 inch (22.5 mm)
View Details
Gland, Cable; Metric; M 20 x 1.5; 22 mm; 32 mm; 20 mm; Brass; Neoprene; Nickel - 70074616 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 20.000 inch (508 mm)
View Details