Lapp Tannehill 52220146- LAPP SKINTOP® MULTI-M32 - Cable Bushing System - 8 Entries OLF52220146

Description
LAPP's SKINTOP® MULTI-M provides IP68 protection in a round multi-cable bushing system with metric connection thread. Its compact design allows a spacesaving feed-through of unassembled cables. Highly elastic gel technology makes pre-puncturing unnecessary, and keeps unused entry points securely sealed to prevent entry of external elements. Large variable clamping range allows greater flexibility LAPP part 52220146 is a M32 cable bushing with 8 entries. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52220146 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MULTI-M BODY MATERIAL : Polycarbonate COLOR : Black LOCKNUT : Not Included NUMBER OF CABLE HOLES : 8 IP RATING : IP68 ENVIRONMENTAL : UV Resistant|Ozone Resistant|Oil Resistant
Description
LAPP's SKINTOP® MULTI-M provides IP68 protection in a round multi-cable bushing system with metric connection thread. Its compact design allows a spacesaving feed-through of unassembled cables. Highly elastic gel technology makes pre-puncturing unnecessary, and keeps unused entry points securely sealed to prevent entry of external elements. Large variable clamping range allows greater flexibility LAPP part 52220146 is a M32 cable bushing with 8 entries. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52220146 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MULTI-M BODY MATERIAL : Polycarbonate COLOR : Black LOCKNUT : Not Included NUMBER OF CABLE HOLES : 8 IP RATING : IP68 ENVIRONMENTAL : UV Resistant|Ozone Resistant|Oil Resistant

Suppliers

Company
Product
Description
Supplier Links
52220146- LAPP SKINTOP® MULTI-M32 - Cable Bushing System - 8 Entries - OLF52220146 - Lapp Tannehill
Savage, MN, United States
52220146- LAPP SKINTOP® MULTI-M32 - Cable Bushing System - 8 Entries
OLF52220146
52220146- LAPP SKINTOP® MULTI-M32 - Cable Bushing System - 8 Entries OLF52220146
LAPP's SKINTOP® MULTI-M provides IP68 protection in a round multi-cable bushing system with metric connection thread. Its compact design allows a spacesaving feed-through of unassembled cables. Highly elastic gel technology makes pre-puncturing unnecessary, and keeps unused entry points securely sealed to prevent entry of external elements. Large variable clamping range allows greater flexibility LAPP part 52220146 is a M32 cable bushing with 8 entries. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52220146 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MULTI-M BODY MATERIAL : Polycarbonate COLOR : Black LOCKNUT : Not Included NUMBER OF CABLE HOLES : 8 IP RATING : IP68 ENVIRONMENTAL : UV Resistant|Ozone Resistant|Oil Resistant

LAPP's SKINTOP® MULTI-M provides IP68 protection in a round multi-cable bushing system with metric connection thread. Its compact design allows a spacesaving feed-through of unassembled cables. Highly elastic gel technology makes pre-puncturing unnecessary, and keeps unused entry points securely sealed to prevent entry of external elements. Large variable clamping range allows greater flexibility

LAPP part 52220146 is a M32 cable bushing with 8 entries.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52220146 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MULTI-M BODY MATERIAL : Polycarbonate COLOR : Black LOCKNUT : Not Included NUMBER OF CABLE HOLES : 8 IP RATING : IP68 ENVIRONMENTAL : UV Resistant|Ozone Resistant|Oil Resistant

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Strain Reliefs
Product Number OLF52220146
Product Name 52220146- LAPP SKINTOP® MULTI-M32 - Cable Bushing System - 8 Entries
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

PG Thread Strain Relief - 70074508 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Dark Grey
Operating Temperature -20 to 100 C (-4 to 212 F)
View Details
Connector Strain Relief - 2-327137-2 - TE Connectivity
Specs
Material Brass, Copper
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820650 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.276 to 0.472 inch (7 to 12 mm)
View Details