Lapp Tannehill 52103373 - SKINTOP® SKINDICHT® SM-PE M Counter Nuts - M110 OLF52103373

Description
LAPP's SKINTOP® SKINDICHT® SM-PE-M is a counter nut with cutting edges that guarantees optimum EMC contact by scratching the coated layer of the housing for use with all metric glands in earthing and EMC applications. LAPP part number 52103373. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52103373 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP SKINDICHT SM-PE M THREAD TYPE : Metric THREAD SIZE : 110 BODY MATERIAL : Nickel-plated brass COLOR : Metallic LOCKNUT : Included LOCKNUT MATERIAL : Nickel-plated brass NUT THICKNESS (IN) : 0.472 NUT THICKNESS (MM) : 25 WRENCHING FLATS (IN) : 4.885 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -76°F to +392°F -60°C to +200°C
Description
LAPP's SKINTOP® SKINDICHT® SM-PE-M is a counter nut with cutting edges that guarantees optimum EMC contact by scratching the coated layer of the housing for use with all metric glands in earthing and EMC applications. LAPP part number 52103373. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52103373 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP SKINDICHT SM-PE M THREAD TYPE : Metric THREAD SIZE : 110 BODY MATERIAL : Nickel-plated brass COLOR : Metallic LOCKNUT : Included LOCKNUT MATERIAL : Nickel-plated brass NUT THICKNESS (IN) : 0.472 NUT THICKNESS (MM) : 25 WRENCHING FLATS (IN) : 4.885 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -76°F to +392°F -60°C to +200°C

Suppliers

Company
Product
Description
Supplier Links
52103373 - SKINTOP® SKINDICHT® SM-PE M Counter Nuts - M110 - OLF52103373 - Lapp Tannehill
Savage, MN, United States
52103373 - SKINTOP® SKINDICHT® SM-PE M Counter Nuts - M110
OLF52103373
52103373 - SKINTOP® SKINDICHT® SM-PE M Counter Nuts - M110 OLF52103373
LAPP's SKINTOP® SKINDICHT® SM-PE-M is a counter nut with cutting edges that guarantees optimum EMC contact by scratching the coated layer of the housing for use with all metric glands in earthing and EMC applications. LAPP part number 52103373. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52103373 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP SKINDICHT SM-PE M THREAD TYPE : Metric THREAD SIZE : 110 BODY MATERIAL : Nickel-plated brass COLOR : Metallic LOCKNUT : Included LOCKNUT MATERIAL : Nickel-plated brass NUT THICKNESS (IN) : 0.472 NUT THICKNESS (MM) : 25 WRENCHING FLATS (IN) : 4.885 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -76°F to +392°F -60°C to +200°C

LAPP's SKINTOP® SKINDICHT® SM-PE-M is a counter nut with cutting edges that guarantees optimum EMC contact by scratching the coated layer of the housing for use with all metric glands in earthing and EMC applications. LAPP part number 52103373.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52103373 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP SKINDICHT SM-PE M THREAD TYPE : Metric THREAD SIZE : 110 BODY MATERIAL : Nickel-plated brass COLOR : Metallic LOCKNUT : Included LOCKNUT MATERIAL : Nickel-plated brass NUT THICKNESS (IN) : 0.472 NUT THICKNESS (MM) : 25 WRENCHING FLATS (IN) : 4.885 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -76°F to +392°F -60°C to +200°C

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Strain Reliefs
Product Number OLF52103373
Product Name 52103373 - SKINTOP® SKINDICHT® SM-PE M Counter Nuts - M110
Color Metallic
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; PG; 36; 50 mm; 65 mm; 47 mm; Brass; Neoprene; Nickel - 70074599 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 47.000 inch (1194 mm)
View Details
Connector Strain Relief - 1546349-2 - TE Connectivity
Specs
Material Thermoplastic
View Details
3 suppliers
Multi Cable Liquid Tight Strain Relief - 85825270 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.85 inch (47 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details