Lapp Tannehill 52106450 - LAPP SKINTOP® SKINDICHT® SR-M - M20 x 1.5 Outer Thread PG 13 Inner Thread - 0.295 - 0.354 Inch Clamping Range - Metallic OLF52106450

Description
LAPP's SKINTOP® SKINDICHT® SR-M is a a compact strain relief cable gland made of corrosion-resistant nickel-plated brass. Saddle clamps achieve strain relief and a neoprene bushing protect the cable from stress and breakage while providing a tight seal. LAPP 52106450 comes with a M 20x1.5 outer and PG 13 inner thread and a clamping range of 0.295-0.354 inches. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52106450 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SR-M THREAD TYPE : Metric THREAD SIZE : 20 THREAD LENGTH (IN) : 0.236 BODY MATERIAL : Nickel-plated brass CLAMPING RANGE (IN) : 0.295 - 0.354 OVERALL LENGTH (IN) : 2.364 BUSHING : CR (NBR) LOCKNUT : Not Included O-RING : NBR IP RATING : IP65 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +176°F -20°C to +80°C
Description
LAPP's SKINTOP® SKINDICHT® SR-M is a a compact strain relief cable gland made of corrosion-resistant nickel-plated brass. Saddle clamps achieve strain relief and a neoprene bushing protect the cable from stress and breakage while providing a tight seal. LAPP 52106450 comes with a M 20x1.5 outer and PG 13 inner thread and a clamping range of 0.295-0.354 inches. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52106450 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SR-M THREAD TYPE : Metric THREAD SIZE : 20 THREAD LENGTH (IN) : 0.236 BODY MATERIAL : Nickel-plated brass CLAMPING RANGE (IN) : 0.295 - 0.354 OVERALL LENGTH (IN) : 2.364 BUSHING : CR (NBR) LOCKNUT : Not Included O-RING : NBR IP RATING : IP65 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +176°F -20°C to +80°C

Suppliers

Company
Product
Description
Supplier Links
52106450 - LAPP SKINTOP® SKINDICHT® SR-M - M20 x 1.5 Outer Thread PG 13 Inner Thread - 0.295 - 0.354 Inch Clamping Range - Metallic - OLF52106450 - Lapp Tannehill
Savage, MN, United States
52106450 - LAPP SKINTOP® SKINDICHT® SR-M - M20 x 1.5 Outer Thread PG 13 Inner Thread - 0.295 - 0.354 Inch Clamping Range - Metallic
OLF52106450
52106450 - LAPP SKINTOP® SKINDICHT® SR-M - M20 x 1.5 Outer Thread PG 13 Inner Thread - 0.295 - 0.354 Inch Clamping Range - Metallic OLF52106450
LAPP's SKINTOP® SKINDICHT® SR-M is a a compact strain relief cable gland made of corrosion-resistant nickel-plated brass. Saddle clamps achieve strain relief and a neoprene bushing protect the cable from stress and breakage while providing a tight seal. LAPP 52106450 comes with a M 20x1.5 outer and PG 13 inner thread and a clamping range of 0.295-0.354 inches. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52106450 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SR-M THREAD TYPE : Metric THREAD SIZE : 20 THREAD LENGTH (IN) : 0.236 BODY MATERIAL : Nickel-plated brass CLAMPING RANGE (IN) : 0.295 - 0.354 OVERALL LENGTH (IN) : 2.364 BUSHING : CR (NBR) LOCKNUT : Not Included O-RING : NBR IP RATING : IP65 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +176°F -20°C to +80°C

LAPP's SKINTOP® SKINDICHT® SR-M is a a compact strain relief cable gland made of corrosion-resistant nickel-plated brass. Saddle clamps achieve strain relief and a neoprene bushing protect the cable from stress and breakage while providing a tight seal. LAPP 52106450 comes with a M 20x1.5 outer and PG 13 inner thread and a clamping range of 0.295-0.354 inches.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52106450 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SR-M THREAD TYPE : Metric THREAD SIZE : 20 THREAD LENGTH (IN) : 0.236 BODY MATERIAL : Nickel-plated brass CLAMPING RANGE (IN) : 0.295 - 0.354 OVERALL LENGTH (IN) : 2.364 BUSHING : CR (NBR) LOCKNUT : Not Included O-RING : NBR IP RATING : IP65 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +176°F -20°C to +80°C

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Strain Reliefs
Product Number OLF52106450
Product Name 52106450 - LAPP SKINTOP® SKINDICHT® SR-M - M20 x 1.5 Outer Thread PG 13 Inner Thread - 0.295 - 0.354 Inch Clamping Range - Metallic
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; PG; 21; 30 mm; 50 mm; 28.3 mm; Brass; Neoprene; Nickel - 70074596 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 28.300 inch (719 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825170 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8858 inch (22.5 mm)
View Details