Lapp Tannehill 52105010 - LAPP SKINTOP® SKINDICHT® SVRE/SVRE-M - M 20 Outer PG 16 Inner Thread- Metallic OLF52105010

Description
LAPP's SKINTOP® SKINDICHT® SVRE-M is a nickel-plated brass cable clamp with M 20 outer thread and PG 16 inner thread is a compact cable clamp with an adjustable multi-layer bushing to accommodate a large cable diameter range. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52105010 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SVRE-M THREAD TYPE : Metric THREAD SIZE : 20 THREAD LENGTH (IN) : 0.236 BODY MATERIAL : Nickel-plated brass OVERALL LENGTH (IN) : 1.048 BUSHING : CR/NBR LOCKNUT : Not Included IP RATING : IP54 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +176°F -20°C to +80°C
Description
LAPP's SKINTOP® SKINDICHT® SVRE-M is a nickel-plated brass cable clamp with M 20 outer thread and PG 16 inner thread is a compact cable clamp with an adjustable multi-layer bushing to accommodate a large cable diameter range. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52105010 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SVRE-M THREAD TYPE : Metric THREAD SIZE : 20 THREAD LENGTH (IN) : 0.236 BODY MATERIAL : Nickel-plated brass OVERALL LENGTH (IN) : 1.048 BUSHING : CR/NBR LOCKNUT : Not Included IP RATING : IP54 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +176°F -20°C to +80°C

Suppliers

Company
Product
Description
Supplier Links
52105010 - LAPP SKINTOP® SKINDICHT® SVRE/SVRE-M - M 20 Outer PG 16 Inner Thread- Metallic - OLF52105010 - Lapp Tannehill
Savage, MN, United States
52105010 - LAPP SKINTOP® SKINDICHT® SVRE/SVRE-M - M 20 Outer PG 16 Inner Thread- Metallic
OLF52105010
52105010 - LAPP SKINTOP® SKINDICHT® SVRE/SVRE-M - M 20 Outer PG 16 Inner Thread- Metallic OLF52105010
LAPP's SKINTOP® SKINDICHT® SVRE-M is a nickel-plated brass cable clamp with M 20 outer thread and PG 16 inner thread is a compact cable clamp with an adjustable multi-layer bushing to accommodate a large cable diameter range. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52105010 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SVRE-M THREAD TYPE : Metric THREAD SIZE : 20 THREAD LENGTH (IN) : 0.236 BODY MATERIAL : Nickel-plated brass OVERALL LENGTH (IN) : 1.048 BUSHING : CR/NBR LOCKNUT : Not Included IP RATING : IP54 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +176°F -20°C to +80°C

LAPP's SKINTOP® SKINDICHT® SVRE-M is a nickel-plated brass cable clamp with M 20 outer thread and PG 16 inner thread is a compact cable clamp with an adjustable multi-layer bushing to accommodate a large cable diameter range.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52105010 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SVRE-M THREAD TYPE : Metric THREAD SIZE : 20 THREAD LENGTH (IN) : 0.236 BODY MATERIAL : Nickel-plated brass OVERALL LENGTH (IN) : 1.048 BUSHING : CR/NBR LOCKNUT : Not Included IP RATING : IP54 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +176°F -20°C to +80°C

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Strain Reliefs
Product Number OLF52105010
Product Name 52105010 - LAPP SKINTOP® SKINDICHT® SVRE/SVRE-M - M 20 Outer PG 16 Inner Thread- Metallic
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1534807-1 - TE Connectivity
Specs
Material Zinc
View Details
Gland, Cable; 11 to 19 mm; Nickel-Plated Brass; Neoprene; PG 21; IP68; 50 mm - 70074390 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 18.500 inch (470 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820590 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 1.260 to 1.496 inch (32 to 38 mm)
View Details