Lapp Tannehill 52103145 - LAPP SKINTOP® SKINDICHT® BL-M - Blind Plug - M32 - With O-Ring OLF52103145

Description
LAPP's SKINTOP® SKINDICHT® BL-M is a brass blind plug for closing pre-threaded holes. Easily assemble with a screwdriver. This sku includes an o-ring. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52103145 SERIES : SKINTOP SKINDICHT BL-M THREAD TYPE : Metric THREAD SIZE : 32 COLOR : Metallic LOCKNUT MATERIAL : Nickel-plated brass STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +212°F -20°C to +100°C
Description
LAPP's SKINTOP® SKINDICHT® BL-M is a brass blind plug for closing pre-threaded holes. Easily assemble with a screwdriver. This sku includes an o-ring. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52103145 SERIES : SKINTOP SKINDICHT BL-M THREAD TYPE : Metric THREAD SIZE : 32 COLOR : Metallic LOCKNUT MATERIAL : Nickel-plated brass STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +212°F -20°C to +100°C

Suppliers

Company
Product
Description
Supplier Links
52103145 - LAPP SKINTOP® SKINDICHT® BL-M - Blind Plug - M32 - With O-Ring - OLF52103145 - Lapp Tannehill
Savage, MN, United States
52103145 - LAPP SKINTOP® SKINDICHT® BL-M - Blind Plug - M32 - With O-Ring
OLF52103145
52103145 - LAPP SKINTOP® SKINDICHT® BL-M - Blind Plug - M32 - With O-Ring OLF52103145
LAPP's SKINTOP® SKINDICHT® BL-M is a brass blind plug for closing pre-threaded holes. Easily assemble with a screwdriver. This sku includes an o-ring. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52103145 SERIES : SKINTOP SKINDICHT BL-M THREAD TYPE : Metric THREAD SIZE : 32 COLOR : Metallic LOCKNUT MATERIAL : Nickel-plated brass STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +212°F -20°C to +100°C

LAPP's SKINTOP® SKINDICHT® BL-M is a brass blind plug for closing pre-threaded holes. Easily assemble with a screwdriver. This sku includes an o-ring.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52103145 SERIES : SKINTOP SKINDICHT BL-M THREAD TYPE : Metric THREAD SIZE : 32 COLOR : Metallic LOCKNUT MATERIAL : Nickel-plated brass STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +212°F -20°C to +100°C

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Strain Reliefs
Product Number OLF52103145
Product Name 52103145 - LAPP SKINTOP® SKINDICHT® BL-M - Blind Plug - M32 - With O-Ring
Color Metallic
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Gland, Cable; PG; 16; 24 mm; 43 mm; 22.5 mm; Brass; Neoprene; Nickel - 70074595 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 22.500 inch (571 mm)
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824780 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.709 to 0.984 inch (18 to 25 mm)
View Details