Lapp Tannehill 52103105LF - LAPP SKINTOP® SKINDICHT® BL-M - Blind Plug - M12 - With O-Ring - Lead Free OLF52103105LF

Description
LAPP's SKINTOP® SKINDICHT® BL-M is a brass blind plug for closing pre-threaded holes. Easily assemble with a screwdriver. This sku includes an o-ring. Article numbers ending in "LF" are lead-free product alternatives with the same product properties. "Lead-free" articles do not contain lead, which is currently still allowed to make up to four percent in copper alloys. It could be banned in the future according to the RoHS Directive. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52103105LF SERIES : SKINTOP SKINDICHT BL-M Lead Free THREAD TYPE : Metric THREAD SIZE : 12 COLOR : Metallic LOCKNUT MATERIAL : Nickel-plated brass STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +212°F -20°C to +100°C
Description
LAPP's SKINTOP® SKINDICHT® BL-M is a brass blind plug for closing pre-threaded holes. Easily assemble with a screwdriver. This sku includes an o-ring. Article numbers ending in "LF" are lead-free product alternatives with the same product properties. "Lead-free" articles do not contain lead, which is currently still allowed to make up to four percent in copper alloys. It could be banned in the future according to the RoHS Directive. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52103105LF SERIES : SKINTOP SKINDICHT BL-M Lead Free THREAD TYPE : Metric THREAD SIZE : 12 COLOR : Metallic LOCKNUT MATERIAL : Nickel-plated brass STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +212°F -20°C to +100°C

Suppliers

Company
Product
Description
Supplier Links
52103105LF - LAPP SKINTOP® SKINDICHT® BL-M - Blind Plug - M12 - With O-Ring - Lead Free - OLF52103105LF - Lapp Tannehill
Savage, MN, United States
52103105LF - LAPP SKINTOP® SKINDICHT® BL-M - Blind Plug - M12 - With O-Ring - Lead Free
OLF52103105LF
52103105LF - LAPP SKINTOP® SKINDICHT® BL-M - Blind Plug - M12 - With O-Ring - Lead Free OLF52103105LF
LAPP's SKINTOP® SKINDICHT® BL-M is a brass blind plug for closing pre-threaded holes. Easily assemble with a screwdriver. This sku includes an o-ring. Article numbers ending in "LF" are lead-free product alternatives with the same product properties. "Lead-free" articles do not contain lead, which is currently still allowed to make up to four percent in copper alloys. It could be banned in the future according to the RoHS Directive. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52103105LF SERIES : SKINTOP SKINDICHT BL-M Lead Free THREAD TYPE : Metric THREAD SIZE : 12 COLOR : Metallic LOCKNUT MATERIAL : Nickel-plated brass STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +212°F -20°C to +100°C

LAPP's SKINTOP® SKINDICHT® BL-M is a brass blind plug for closing pre-threaded holes. Easily assemble with a screwdriver. This sku includes an o-ring.

Article numbers ending in "LF" are lead-free product alternatives with the same product properties. "Lead-free" articles do not contain lead, which is currently still allowed to make up to four percent in copper alloys. It could be banned in the future according to the RoHS Directive.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52103105LF SERIES : SKINTOP SKINDICHT BL-M Lead Free THREAD TYPE : Metric THREAD SIZE : 12 COLOR : Metallic LOCKNUT MATERIAL : Nickel-plated brass STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +212°F -20°C to +100°C

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Strain Reliefs
Product Number OLF52103105LF
Product Name 52103105LF - LAPP SKINTOP® SKINDICHT® BL-M - Blind Plug - M12 - With O-Ring - Lead Free
Color Metallic
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Connector Strain Relief - 5745174-1 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Gland; 26-39 mm; Polyamide 6; Neoprene; Light Gray; PG 48; 70 mm; 70 mm - 70075279 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Length 2.76 inch (70 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820700 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 1.142 to 1.378 inch (29 to 35 mm)
View Details