Lapp Tannehill 52004300 - LAPP SKINTOP® SKINDICHT® SKZ - PG 13 - Metallic OLF52004300

Description
LAPP's SKINTOP® SKINDICHT® SKZ cable clamp is a PG 13 threaded compact strain relief with two saddle clamps, an o-ring on the mounting thread, and additional sealing through multi-layered bushing that accomodates a large cable diameter range. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52004300 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SVZ THREAD TYPE : PG THREAD SIZE : 13 THREAD LENGTH (IN) : 0.256 BODY MATERIAL : Nickel-plated brass CLAMPING RANGE (IN) : 0.472 - 0.551 OVERALL LENGTH (IN) : 1.339 BUSHING : Neoprene LOCKNUT : Not Included IP RATING : IP55 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +176°F -20°C to +80°C
Description
LAPP's SKINTOP® SKINDICHT® SKZ cable clamp is a PG 13 threaded compact strain relief with two saddle clamps, an o-ring on the mounting thread, and additional sealing through multi-layered bushing that accomodates a large cable diameter range. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52004300 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SVZ THREAD TYPE : PG THREAD SIZE : 13 THREAD LENGTH (IN) : 0.256 BODY MATERIAL : Nickel-plated brass CLAMPING RANGE (IN) : 0.472 - 0.551 OVERALL LENGTH (IN) : 1.339 BUSHING : Neoprene LOCKNUT : Not Included IP RATING : IP55 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +176°F -20°C to +80°C

Suppliers

Company
Product
Description
Supplier Links
52004300 - LAPP SKINTOP® SKINDICHT® SKZ - PG 13 - Metallic - OLF52004300 - Lapp Tannehill
Savage, MN, United States
52004300 - LAPP SKINTOP® SKINDICHT® SKZ - PG 13 - Metallic
OLF52004300
52004300 - LAPP SKINTOP® SKINDICHT® SKZ - PG 13 - Metallic OLF52004300
LAPP's SKINTOP® SKINDICHT® SKZ cable clamp is a PG 13 threaded compact strain relief with two saddle clamps, an o-ring on the mounting thread, and additional sealing through multi-layered bushing that accomodates a large cable diameter range. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52004300 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SVZ THREAD TYPE : PG THREAD SIZE : 13 THREAD LENGTH (IN) : 0.256 BODY MATERIAL : Nickel-plated brass CLAMPING RANGE (IN) : 0.472 - 0.551 OVERALL LENGTH (IN) : 1.339 BUSHING : Neoprene LOCKNUT : Not Included IP RATING : IP55 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +176°F -20°C to +80°C

LAPP's SKINTOP® SKINDICHT® SKZ cable clamp is a PG 13 threaded compact strain relief with two saddle clamps, an o-ring on the mounting thread, and additional sealing through multi-layered bushing that accomodates a large cable diameter range.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52004300 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SVZ THREAD TYPE : PG THREAD SIZE : 13 THREAD LENGTH (IN) : 0.256 BODY MATERIAL : Nickel-plated brass CLAMPING RANGE (IN) : 0.472 - 0.551 OVERALL LENGTH (IN) : 1.339 BUSHING : Neoprene LOCKNUT : Not Included IP RATING : IP55 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +176°F -20°C to +80°C

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Strain Reliefs
Product Number OLF52004300
Product Name 52004300 - LAPP SKINTOP® SKINDICHT® SKZ - PG 13 - Metallic
Unlock Full Specs
to access all available technical data

Similar Products

Polyamide Liquid Tight Strain Relief with Bend Protection - 70074528 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Operating Temperature -20 to 100 C (-4 to 212 F)
View Details
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822750 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.276 to 0.472 inch (7 to 12 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 1-2308348-3 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details