Lapp Tannehill 52001230 - LAPP SKINTOP® SKINDICHT® SR - PG 48 Outer Thread PG 44 Inner Thread - 1.575 - 1.732 Inch Clamping Range - Metallic OLF52001230

Description
LAPP's SKINTOP® SKINDICHT® SR is a a compact strain relief cable gland made of corrosion-resistant nickel-plated brass. Saddle clamps achieve strain relief and a neoprene bushing protect the cable from stress and breakage while providing a tight seal. LAPP 52001230 comes with a PG 48 outer and PG 44 inner thread and a clamping range of 1.575-1.732 inches. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52001230 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SR THREAD TYPE : PG THREAD SIZE : 48 THREAD LENGTH (IN) : 0.394 BODY MATERIAL : Nickel-plated brass CLAMPING RANGE (IN) : 1.575 - 1.732 OVERALL LENGTH (IN) : 4.688 BUSHING : CR LOCKNUT : Not Included O-RING : NBR IP RATING : IP65 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +176°F -20°C to +80°C
Description
LAPP's SKINTOP® SKINDICHT® SR is a a compact strain relief cable gland made of corrosion-resistant nickel-plated brass. Saddle clamps achieve strain relief and a neoprene bushing protect the cable from stress and breakage while providing a tight seal. LAPP 52001230 comes with a PG 48 outer and PG 44 inner thread and a clamping range of 1.575-1.732 inches. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52001230 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SR THREAD TYPE : PG THREAD SIZE : 48 THREAD LENGTH (IN) : 0.394 BODY MATERIAL : Nickel-plated brass CLAMPING RANGE (IN) : 1.575 - 1.732 OVERALL LENGTH (IN) : 4.688 BUSHING : CR LOCKNUT : Not Included O-RING : NBR IP RATING : IP65 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +176°F -20°C to +80°C

Suppliers

Company
Product
Description
Supplier Links
52001230 - LAPP SKINTOP® SKINDICHT® SR - PG 48 Outer Thread PG 44 Inner Thread - 1.575 - 1.732 Inch Clamping Range - Metallic - OLF52001230 - Lapp Tannehill
Savage, MN, United States
52001230 - LAPP SKINTOP® SKINDICHT® SR - PG 48 Outer Thread PG 44 Inner Thread - 1.575 - 1.732 Inch Clamping Range - Metallic
OLF52001230
52001230 - LAPP SKINTOP® SKINDICHT® SR - PG 48 Outer Thread PG 44 Inner Thread - 1.575 - 1.732 Inch Clamping Range - Metallic OLF52001230
LAPP's SKINTOP® SKINDICHT® SR is a a compact strain relief cable gland made of corrosion-resistant nickel-plated brass. Saddle clamps achieve strain relief and a neoprene bushing protect the cable from stress and breakage while providing a tight seal. LAPP 52001230 comes with a PG 48 outer and PG 44 inner thread and a clamping range of 1.575-1.732 inches. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52001230 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SR THREAD TYPE : PG THREAD SIZE : 48 THREAD LENGTH (IN) : 0.394 BODY MATERIAL : Nickel-plated brass CLAMPING RANGE (IN) : 1.575 - 1.732 OVERALL LENGTH (IN) : 4.688 BUSHING : CR LOCKNUT : Not Included O-RING : NBR IP RATING : IP65 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +176°F -20°C to +80°C

LAPP's SKINTOP® SKINDICHT® SR is a a compact strain relief cable gland made of corrosion-resistant nickel-plated brass. Saddle clamps achieve strain relief and a neoprene bushing protect the cable from stress and breakage while providing a tight seal. LAPP 52001230 comes with a PG 48 outer and PG 44 inner thread and a clamping range of 1.575-1.732 inches.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52001230 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SR THREAD TYPE : PG THREAD SIZE : 48 THREAD LENGTH (IN) : 0.394 BODY MATERIAL : Nickel-plated brass CLAMPING RANGE (IN) : 1.575 - 1.732 OVERALL LENGTH (IN) : 4.688 BUSHING : CR LOCKNUT : Not Included O-RING : NBR IP RATING : IP65 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +176°F -20°C to +80°C

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Strain Reliefs
Product Number OLF52001230
Product Name 52001230 - LAPP SKINTOP® SKINDICHT® SR - PG 48 Outer Thread PG 44 Inner Thread - 1.575 - 1.732 Inch Clamping Range - Metallic
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Connector Strain Relief - 2-350380-1 - TE Connectivity
Specs
Material Flexible PVC
Length 0.4201 inch (10.67 mm)
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Gland, Cable; Metric; M 12 x 1.5; 15 mm; 32 mm; 12 mm; Polyamide 6; Neoprene - 70074555 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.472 inch (12 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826100 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8307 inch (21.1 mm)
View Details