TE Connectivity Datasheets for Terminal Blocks

Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more

Page: 1 10 15 16 17 18 19 20 21 22 23 24 25 26 27 30 32
Product Name Notes
Body Features Barrier Strip Style : Tri-Barrier Configuration Features Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 30 Dimensions Wire Size (MMSQ) : .326 - 3.31 Wire Size (AWG) :...
Body Features Color : Black Product Type Features Product Type : Barrier Strip
Body Features Primary Product Color : Black Product Orientation : Right Angle Configuration Features Number of Positions : 2 Number of Rows : 1 Wire Entry Angle : 180° Wire Entry Location : Side Contact Features...
Body Features Primary Product Color : Green Product Orientation : Right Angle Configuration Features Number of Positions : 30 Number of Rows : 2 Stacking Configuration : Side Stackable Contact Features Contact Base Material : Copper...
Body Features Primary Product Color : Green Product Orientation : Right Angle Configuration Features Number of Positions : 32 Number of Rows : 2 Stacking Configuration : Side Stackable Contact Features Contact Base Material : Copper...
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 30 Number of Rows : 2 Stacking Configuration : Side Stackable Contact Features Contact Base Material : Copper Alloy...
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 30 Number of Rows : 2 Stacking Configuration : Side Stackable Wire Entry Angle : 180° Wire Entry Location :...
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 32 Number of Rows : 2 Stacking Configuration : Side Stackable Contact Features Contact Base Material : Copper Alloy...
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 32 Number of Rows : 2 Stacking Configuration : Side Stackable Wire Entry Angle : 180° Wire Entry Location :...

<< Prev Next >>