TE Connectivity Barrier Strips 3-2118056-2

Description
Body Features Barrier Strip Style : Tri-Barrier Configuration Features Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 30 Dimensions Wire Size (MMSQ) : .326 - 3.31 Wire Size (AWG) : 22 - 12 Electrical Characteristics Current Rating (Max) (AMP) : 30 Voltage Rating (V) : 600 Housing Features Centerline (Pitch) : 11.1 MM  [.438 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Product Type : Barrier Strip Termination Features Bottom Termination Type : Printed Circuit Pin
Request a Quote
Description
Body Features Barrier Strip Style : Tri-Barrier Configuration Features Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 30 Dimensions Wire Size (MMSQ) : .326 - 3.31 Wire Size (AWG) : 22 - 12 Electrical Characteristics Current Rating (Max) (AMP) : 30 Voltage Rating (V) : 600 Housing Features Centerline (Pitch) : 11.1 MM  [.438 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Product Type : Barrier Strip Termination Features Bottom Termination Type : Printed Circuit Pin
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 3-2118056-2 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
3-2118056-2
Barrier Strips 3-2118056-2
Body Features Barrier Strip Style : Tri-Barrier Configuration Features Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 30 Dimensions Wire Size (MMSQ) : .326 - 3.31 Wire Size (AWG) : 22 - 12 Electrical Characteristics Current Rating (Max) (AMP) : 30 Voltage Rating (V) : 600 Housing Features Centerline (Pitch) : 11.1 MM  [.438 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Product Type : Barrier Strip Termination Features Bottom Termination Type : Printed Circuit Pin

Body Features


  • Barrier Strip Style : Tri-Barrier

Configuration Features


  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 30

Dimensions


  • Wire Size (MMSQ) : .326 - 3.31
  • Wire Size (AWG) : 22 - 12

Electrical Characteristics


  • Current Rating (Max) (AMP) : 30
  • Voltage Rating (V) : 600

Housing Features


  • Centerline (Pitch) : 11.1 MM  [.438 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Product Type : Barrier Strip

Termination Features


  • Bottom Termination Type : Printed Circuit Pin
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 3-2118056-2
Product Name Barrier Strips
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Contacts Pitch 11.10 mm (0.44 inches)
North American 12 to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546111-9 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Barrier Strips - 1-1546283-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 30
View Details