TE Connectivity Datasheets for Level Switches
Level switches is a generic search term for devices that are used to detect liquid or powder levels, or interfaces between liquids. These level measurements are indicated via an electrical switching action.
Level Switches: Learn more
| Product Name | Notes |
|---|---|
| Body Features Case Material : Glass Filled Nylon 6.6 Entry Style : Side Fluid Type : Oil, Alcohol, Fuel Contact Features Contact Form : A Dimensions Cable Length : .5 M [1.64 FT ] Other Port Fitting : 1/2... | |
| Body Features Case Material : Glass Filled Polypropylene Entry Style : Side Fluid Type : Water Seal Material : Silicone Contact Features Contact Form : A Dimensions Cable Length : 2 M [6.56 FT ] Other Port Fitting : 1/2... | |
| Body Features Case Material : Glass Filled Polypropylene Entry Style : Side Fluid Type : Water Seal Material : Silicone Contact Features Contact Form : A Dimensions Cable Length : 2 M [6.56 FT ] Other Port Fitting : M16... |