Quarktwin Technology Ltd. Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| * Microcontroller IC | |
| - Field Programmable Gate Array (FPGA) IC 28-CDIP (0.300", 7.62mm) | |
| - Field Programmable Gate Array (FPGA) IC 28-LCC (J-Lead) | |
| 1.25GB/S INTEGRATED 850NM MSM T | |
| 100-PQFP (20x14) | |
| 2.5 GB/S 1310/1550NM PIN TIA | |
| 200 VAC POWER CABLE | |
| 2MM LENS FOR POWER HEAD | |
| 3.5MM 4 BRANCH | |
| 365NM HI INTNSTY HD 50MM | |
| 365NM HIGH INTNSTY HEAD | |
| 365NM POP TYPE LONG 7500MW/CM2 | |
| 365NM POP TYPE SHRT 7500MW/CM2 | |
| 365NM STANDARD TYPE LONG HEAD | |
| 365NM STND HD W/1.9M CBL | |
| 365NM STND MAX 9300MW/CM2 | |
| 365NM STND TYPE SHRT 8000MW/CM2 | |
| 365NM WAVELENGTH 108/88 MM | |
| 365NM WAVELENGTH 180/160 MM | |
| 365NM WAVELENGTH 252/232 MM | |
| 365NM WAVELENGTH 324/304 MM | |
| 365NM WAVELENGTH 36/16 MM | |
| 365NM WAVELENGTH 396/376 MM | |
| 365NM WAVELENGTH HIGH-OUTPUT HD | |
| 365NM WAVELENGTH STANDARD TYPE | |
| 385NM HI INT MAX 12800MW/CM2 | |
| 385NM HIGH INTENSITY HEAD | |
| 385NM LONG 8000MW/CM2 | |
| 385NM SHORT 8000MW/CM2 | |
| 385NM WAVELENGTH 108/88 MM | |
| 385NM WAVELENGTH 180/160 MM | |
| 385NM WAVELENGTH 252/232 MM | |
| 385NM WAVELENGTH 324/304 MM | |
| 385NM WAVELENGTH 36/16 MM | |
| 385NM WAVELENGTH 396/376 MM | |
| 385NM WAVELENGTH HIGH-OUTPUT HD | |
| 5MM 4 BRANCH | |
| 6MM LENS FOR POWER HEAD | |
| AC ADAPTER | |
| AIT1010RS30P8 | |
| AIT1051RS30P8 | |
| AIT1051RS30P9 | |
| ALP310-A-TLM-E | |
| AM0920 | |
| AM1222ISC | |
| AM186ED 20VCW | |
| AM186ED 25KCW G | |
| AM186ED 25VCW | |
| AM186ED 33KCW G | |
| AM186ED 33KCW | |
| AM186ED 33VCW | |
| AM186ED 40KCW | |
| AM186ED 40KIW | |
| AM186ED 40VIW | |
| AM188EM 25KCW G | |
| AM188EM 33KCW G | |
| AM188EM 33KCW | |
| AM188EM 33VCW | |
| AM188EM 40VIW G | |
| AM2222MC | |
| AM26LS30SI | |
| AM7968 - TAXICHIP (TRANSPARENT A | |
| AM79865JC G | |
| AM79866AJC G | |
| AM79866AJC | |
| AM95C98 - INTEGRATED OPTICAL DIS | |
| AMD27C256 120DC | |
| AMT8305T46LP4 | |
| AN2733QC | |
| AN74ABTH182652APM | |
| AN74ACT7806-25DL | |
| AN74ANC367D | |
| AN87C196LA20F8SL73B | |
| AND0002S23P0 | |
| AND0025M7P9 | |
| AND0026M7Q3 | |
| AND0027M7P9 | |
| AND0027M7Q3 | |
| AND5221S3C | |
| AND5221S3CTR | |
| AND5533S26Q1 | |
| AP8397BH - ADVANCED 16-BIT MICRO | |
| ARA2018S31P1 | |
| ARM250/TG/GPKR | |
| ASAM4N16CA-CFU | |
| AT42QT11C17-MU | |
| AT42QT11C17X-MU | |
| AT42QT12C31-MMU | |
| AT42QT16C06-MU | |
| AT42QT18C11X-MU | |
| AT42QT23C01-MU | |
| AT42QT4120-MU | |
| AT73SC281 | |
| AT76C517-1-JCT100 | |
| ATE6240 | |
| Audio Audio Signal Processor 2 Channel 224-CTBGA (13x13) | |
| Audio Video Switch 80-QFH (14x20) | |
| Audio Video Switch | |
| Authentication Chip 3-SMD | |
| Authentication Chip 8-SOIC | |
| Authentication Chip 8-TSSOP | |
| Authentication Chip 8-UDFN (2x3) | |
| Authentication Chip SOT-23-3 | |
| Burst Error Processor 40-CDIP | |
| Clamp Standard | |
| CMOS IMAGE SENSOR | |
| Coil Driver 18-QFN (3x3) | |
| Coil Driver 23-QFNB (4x4) | |
| Compression Expansion Processor 120-CPGA | |
| Content Addressable Data Manager 44-PLCC (16.59x16.59) | |
| CONTROL | |
| CYLINDRICAL LENS R5 | |
| CYLINDRICAL LENS R7.5 | |
| DC Controller | |
| DIE COOL MIRROR 900.2 | |
| Digital ANC and Augmented Hearing 36-FBGA | |
| ENDNODE RELAY CONTROLLER | |
| Error Detection and Correction IC 48-CDIP SB | |
| Error Detection and Correction IC 48-PDIP | |
| Error Detection and Correction IC 52-CLCC (19.05x19.05) | |
| Error Detection and Correction IC 68-CPGA | |
| Error Detection and Correction IC 68-PLCC (24.21x24.21) | |
| FOUR-PHASE AUTOMOTIVE LED BOOST | |
| GP51-04166-92,92/05/ 13, ANALOG | |
| GUI Processor 208-PQFP (28x28) | |
| GUI Processor 225-BGA (13x13) | |
| HYPERTRANSPORT PCI X 2.0 TUNNEL | |
| IC QUAD DIFF LINE RCVR 16SSOP | |
| IMAGE SENSOR | |
| INTEL XEON W3503 SERVER CPU | |
| INTEL XEON W3505 SERVER CPU | |
| INTERFACE | |
| Isolation Amplifier IC 16-SOIC | |
| LED HEAD 385NM | |
| LENS UV CURING DEVICE | |
| LIGHT GUIDE FIBER UNIT 3.5MM | |
| LIGHT GUIDE FIBER UNIT 5MM | |
| LIGHT GUIDE FIBER UNIT | |
| LIN System Basis Chip 8-SOIC | |
| LIN System Basis Chip 8-VDFN (3x3) | |
| Look-ahead Carry Generator IC 16-CDIP | |
| Look-ahead Carry Generator IC 16-CFlatPack | |
| Look-ahead Carry Generator IC 16-PDIP | |
| Look-ahead Carry Generator IC 20-CLCC | |
| Microcontroller 80-PQFP (14x20) | |
| Microprogram Sequencer 120-CPGA | |
| Microprogram Sequencer 120-PGA | |
| Multiple Bus Exchange IC 28-CLCC (11.43x11.43) | |
| Multiple Bus Exchange IC 28-PLCC (11.51x11.51) | |
| Multiple Bus Exchange IC 68-PLCC (24.21x24.21) | |
| Multiple Bus Exchange IC 80-QFP (20x14) | |
| PC-BASED CONTROLLER CELERON 3955 | |
| PC-BASED CONTROLLER CORE I5 6300 | |
| PC-BASED CONTROLLER CORE I7 6600 | |
| PFC/PSR Controller SOT-26 | |
| Program Control Unit Die | |
| Pseudorandom Binary Sequence Generator 24-CQFN (4x4) | |
| Pseudorandom Binary Sequence Generator 24-CQFP (8x8) | |
| Pseudorandom Binary Sequence Generator, PRBS 24-CQFP | |
| QUAD DIFF LINE DRVR 16-SSOP | |
| QUAD RECEIVER RS-422/RS-423 16-P | |
| RF IC 8-SON (2.9x2.8) | |
| RF IC ADC Front End AM, FM 80MHz 12-Bit ADC(s), 12-Bit DAC(s) 48-TQFP (7x7) | |
| RF IC Amplifier, Coupler, Duplexer, Switch CDMA, DCS, GSM, LTE, PCS, TD-LTE, UMTS 1.5GHz ~ 2.2GHz, 2.3GHz ~ 2.7GHz Module | |
| RF IC Analog Signal Selector General Purpose DC ~ 17GHz 44-CQFP (10.4x10.4) | |
| RF IC Detector General Purpose 0Hz ~ 17GHz 24-CQFP (8x8) | |
| RF IC Frequency Doubler General Purpose 4GHz ~ 30GHz 24-CQFP (8x8) | |
| RF IC Frequency Multiplier 802.16/WiMax; WLL; MMDS; DBS; VSAT 4GHz ~ 12GHz Active Frequency Multiplier 8-SMD (5x5) | |
| RF IC Frequency Multiplier DBS, VSAT 4GHz ~ 12GHz Output Power -11 to 5dBm 8-SMD (5x5) | |
| RF IC Frequency Multiplier General Purpose 10GHz ~ 24GHz | |
| RF IC Frequency Multiplier General Purpose 20MHz ~ 1GHz | |
| RF IC Frequency Multiplier VSAT 20GHz ~ 40GHz Module | |
| RF IC Frequency Multiplier VSAT 8GHz ~ 24GHz | |
| RF IC General Purpose 1.9V ~ 5.5V Supply 24-VSOP | |
| RF IC IF ADC Front End AM, FM 2.5MHz 12-Bit ADC(s), 12-Bit DAC(s) 48-TQFP (7x7) | |
| RF IC LNA, Switch General Purpose 1.88GHz ~ 2.025GHz 24-MCOB (8x8) | |
| RF IC LNA, Switch TD-LTE 2.3GHz ~ 2.4GHz 24-MCOB (8x8) | |
| RF IC Mixer ISM; DBS; VSAT; 802.16/WiMax; WLL; MMDS 5GHz ~ 30GHz 8-SMD (5x5) | |
| RF IC Phase Shifter General Purpose 0Hz ~ 16GHz 24-CQFP (8x8) | |
| RF IC Phase Shifter General Purpose 0Hz ~ 16GHz 3.1V ~ 3.5V Supply 24-CQFN (4x4) | |
| RF IC Phase Shifter General Purpose 0Hz ~ 23GHz 24-CQFP (8x8) | |
| RF IC Phase Shifter General Purpose 0Hz ~ 26GHz 3.1V ~ 3.5V Supply 24-CQFN (4x4) | |
| RF IC Phase Shifter General Purpose 0Hz ~ 32.5GHz 24-CQFP (8x8) | |
| RF IC Phase Shifter General Purpose 0Hz ~ 32GHz 24-CQFP (8x8) | |
| RF IC Switch 0Hz ~ 17GHz ±3.1V ~ 3.5V Supply 24-QFN (4x4) | |
| RF IC Transmitter ASK, FSK 429MHz ~ 439MHz 24-SSO | |
| RF IC | |
| RF Mosfet | |
| ROD LENS 4 DIA | |
| ROD LENS 6 DIA | |
| Safety Laser Scanner 190° | |
| Safety Laser Scanner 4m 190° | |
| Scan Test Device with D-Type Edge-Triggered Flip-Flops IC 20-SBDIP | |
| Secure Memory 8-LAP (8x5) | |
| Secure Memory 8-Mini Map (2x3) | |
| Secure Memory 8-PDIP | |
| Secure Memory 8-SOIC | |
| Secure Memory 8-TSSOP | |
| Secure Memory M2 - J Module (ISO) | |
| Secure Memory M2 - J Module (TWI) | |
| Secure Memory M2 - P Module (ISO) | |
| Secure Memory M2 - P Module (TWI) | |
| Security Companion Chip 8-SOIC | |
| Shift Control Unit 40-CDIP | |
| SINGLE MODEM AISG TRANSCEIVER WI | |
| Single-Chip USB-to-USB Networking Solution 32-TQFP (7x7) | |
| STD. LENS 10 DIA. 90 | |
| STD. LENS 10 DIA. | |
| STD. LENS 4 DIA. | |
| STD. LENS 6 DIA. 90 | |
| STD. LENS 8 DIA. 90 | |
| STD. LENS 8 DIA. | |
| TAXICHIP (TRANSPARENT ASYNCHRONO | |
| UD40 CONTROLLER 1 BLOCK 150W | |
| UD40 CONTROLLER 1 BLOCK | |
| UD40 CONTROLLER 2 BLOCK 250W | |
| UD40 CONTROLLER 2 BLOCK | |
| UD40 CONTROLLER 3 BLOCK 350W | |
| UD40 CONTROLLER 3 BLOCK | |
| UD40 CONTROLLER 4 BLOCK 450W | |
| UD40 CONTROLLER 4 BLOCK | |
| UD40 CONTROLLER 5 BLOCK 550W | |
| UD40 CONTROLLER 5 BLOCK | |
| UD40 CONTROLLER 6 BLOCK 650W | |
| UD40 CONTROLLER 6 BLOCK | |
| UJ30 CONTROLLER | |
| UJ35 CONTROLLER | |
| UJ50 CONT LAMP SPOT TYPE | |
| UP50 HEAT RAY CUT FILTER | |
| UP50 LONG RANGE CONVERGING LENS | |
| UP50 SHORT RANGE CONVERGING LENS | |
| UV CURING | |
| UV LENS | |
| UV SENSOR |
| << Prev | Next >> |