Win Source Part Number: 992064-AT88SC0808CA-
Category: Integrated Circuits (ICs)>Specialized ICs
Series: CryptoMemory®
Type: Secure Memory
Package: Tape & Reel
Applications: Embedded, Smart Card
Standard Package: 5,000
Mounting: SMD (SMT)
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
ECCN: 3A991B1B1
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Other Names: AT88SC0808CA-TH-TDKR
Base Product Number: AT88SC0808
Product Status: Obsolete
Secure Memory 8-TSSOP
IC EEPROM 8K I2C 4MHZ 8TSSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 992064-AT88SC0808CA-TH-T | AT88SC0808CA-TH-TTR-ND | AT88SC0808CA-TH-T | AT88SC0808CA-TH-T |
| Product Name | Integrated Circuits (ICs) - Specialized ICs | Specialized ICs | Specialized ICs | Specialized ICs |