Win Source Part Number: 973989-ATA663254-GAQ
Category: Integrated Circuits (ICs)>Specialized ICs
Series: Automotive, AEC-Q100
Type: LIN System Basis Chip
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Fake Threat In the Open Market: 85 pct.
Mfr: Microchip Technology
Other Names: 150-ATA663254-GAQW-V
LIN System Basis Chip 8-SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 973989-ATA663254-GAQW-VAO | ATA663254-GAQW-VAO |
| Product Name | Integrated Circuits (ICs) - Specialized ICs | Specialized ICs |