Manufacturer: Microchip Technology
Win Source Part Number: 862183-AT88SC0204CA-
Series: CryptoMemory®
Features: Secure Memory 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: AT88SC0204
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 1611-AT88SC0204CA-SH
IC EEPROM 2K I2C 4MHZ 8SOIC
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | AT88SC0204CA-SH-TTR-ND | 862183-AT88SC0204CA-SH-T | AT88SC0204CA-SH-T | AT88SC0204CA-SH-T |
| Product Name | Specialized ICs | Specialized ICs - AT88SC0204CA-SH-T | Specialized ICs | Specialized ICs |