The ANUD4S41 is a controller designed for use with UV curing systems, specifically accommodating four blocks. It supports a maximum input current of 5 A and has a maximum power consumption of 550 W. The controller is compatible with various UV irradiation units, allowing for flexibility in applications such as resin curing, adhesion, and printing. The estimated light source life is approximately 15,000 hours, although this is not guaranteed. The controller's dimensions are 500 mm x 300 mm x 710 mm, making it suitable for integration into existing setups. It is important to note that the system requires external arrangements for cooling, as it utilizes a forced water cooling system. This product is ideal for engineers looking for a reliable and efficient solution for UV curing applications.
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | ANUD4S41 |
| Product Name | Specialized |