Microchip Technology, Inc. Specialized ICs AT88SA102S-SH-T

Description
Authentication Chip 8-SOIC
Request a Quote Datasheet
Description
Authentication Chip 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized ICs - AT88SA102S-SH-T-ND - DigiKey
Thief River Falls, MN, United States
Specialized ICs
AT88SA102S-SH-T-ND
Specialized ICs AT88SA102S-SH-T-ND
Authentication Chip 8-SOIC

Authentication Chip 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Specialized ICs - 1015876-AT88SA102S-SH-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Specialized ICs
1015876-AT88SA102S-SH-T
Integrated Circuits (ICs) - Specialized ICs 1015876-AT88SA102S-SH-T
Win Source Part Number: 1015876-AT88SA102S-S H-T Category: Integrated Circuits (ICs)>Specialized ICs Series: CryptoAuthentication ™ Type: Authentication Chip Package: Tape & Reel (TR) Applications: Networking and Communications Standard Package: 4,000 Mounting: SMD (SMT) Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: AT88SA102 Product Status: Obsolete

Win Source Part Number: 1015876-AT88SA102S-SH-T
Category: Integrated Circuits (ICs)>Specialized ICs
Series: CryptoAuthentication™
Type: Authentication Chip
Package: Tape & Reel (TR)
Applications: Networking and Communications
Standard Package: 4,000
Mounting: SMD (SMT)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: AT88SA102
Product Status: Obsolete

Buy Now Datasheet
Specialized ICs - AT88SA102S-SH-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized ICs
AT88SA102S-SH-T
Specialized ICs AT88SA102S-SH-T
Authentication Chip 8-SOIC

Authentication Chip 8-SOIC

Buy Now Datasheet
Specialized ICs - AT88SA102S-SH-T - Lingto Electronic Limited
Shenzhen, China
Specialized ICs
AT88SA102S-SH-T
Specialized ICs AT88SA102S-SH-T
IC AUTHENTICATION CHIP 8SOIC

IC AUTHENTICATION CHIP 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Uncategorized Products Uncategorized Products Uncategorized Products Uncategorized Products
Product Number AT88SA102S-SH-T-ND 1015876-AT88SA102S-SH-T AT88SA102S-SH-T AT88SA102S-SH-T
Product Name Specialized ICs Integrated Circuits (ICs) - Specialized ICs Specialized ICs Specialized ICs
Unlock Full Specs
to access all available technical data