Win Source Part Number: 1244363-ATAES132-MAH
Category: Integrated Circuits (ICs)>Specialized ICs
Series: CryptoAuthentication
Type: Authentication Chip
Package: Tape & Reel
Applications: Networking and Communications
Standard Package: 15,000
Mounting: SMD (SMT)
Package / Case: 8-UFDFN Exposed Pad
Supplier Device Package: 8-UDFN (2x3)
ECCN: 5A992C
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Other Names: ATAES132-MAH-ER-TCT,
Base Product Number: ATAES132
Product Status: Obsolete
Authentication Chip 8-UDFN (2x3)
Authentication Chip 8-UDFN (2x3)
IC EEPROM 32K I2C 1MHZ 8UDFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 1244363-ATAES132-MAH-ER-T | ATAES132-MAH-ER-TTR-ND | ATAES132-MAH-ER-T | ATAES132-MAH-ER-T |
| Product Name | Integrated Circuits (ICs) - Specialized ICs | Specialized ICs | Specialized ICs | Specialized ICs |