Manufacturer: Amulet Technologies LLC
Win Source Part Number: 860714-AGB75LC04-QU-
Features: GUI Processor 208-PQFP (28x28)
Package: Tray
Package: 208-BFQFP
Mounting: Surface Mount
Family Name: AGB75
Categories: Integrated Circuits (ICs)
Case / Package: 208-PQFP (28x28)
ECCN: 3A991F2
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 240
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8542.31.0001
Other Part Number: 681-1017, AGB75LC04QUE
GUI Processor 208-PQFP (28x28)
IC GUI PROCESSOR 208PQFP
GUI Processor 208-PQFP (28x28)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 860714-AGB75LC04-QU-E | 681-1017-ND | AGB75LC04-QU-E | AGB75LC04-QU-E |
| Product Name | Specialized ICs - AGB75LC04-QU-E | Specialized ICs | Specialized ICs | Specialized ICs |