Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Specialized ICs
Series: Automotive, AEC-Q100, Functional Safety (FuSa)
Package: Tape & Reel (TR)
Product Status: Active
Type: LIN System Basis Chip
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-VDFN (3x3)
LIN SBC WITH 5V REGULATOR
LIN System Basis Chip 8-VDFN (3x3)
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | ATA663254-GBQW-VAO | ATA663254-GBQW-VAO | |
| Product Name | Integrated Circuits (ICs) Specialized ICs | Specialized ICs | Specialized ICs |