Microchip Technology, Inc. Specialized ICs - AT88SA10HS-TSU-T AT88SA10HS-TSU-T

Description
Manufacturer: Microchip Technology Win Source Part Number: 862182-AT88SA10HS-TS U-T Series: CryptoAuthentication ™ Features: Authentication Chip SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: AT88SA10H Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AT88SA10HS-TSU-TCT, AT88SA10HS-TSU-TTR, AT88SA10HSTSUT, AT88SA10HS-TSU-TDKR, AT88SA10HS-TSU-T-ND
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 862182-AT88SA10HS-TS U-T Series: CryptoAuthentication ™ Features: Authentication Chip SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: AT88SA10H Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AT88SA10HS-TSU-TCT, AT88SA10HS-TSU-TTR, AT88SA10HSTSUT, AT88SA10HS-TSU-TDKR, AT88SA10HS-TSU-T-ND
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT88SA10HS-TSU-T is a host security chip from the Atmel CryptoAuthentication family, designed for secure key storage and authentication applications. It features a SHA-256 hash algorithm, ensuring robust security with a guaranteed unique 48-bit serial number. The chip operates within a supply voltage range of 2.7V to 5.25V and supports a communications voltage of 1.8V to 5.5V, making it versatile for various applications. This device is suitable for use in consumable device authentication, network access control, and anti-clone authentication for daughter cards. It incorporates a high-speed single-wire interface and has a low sleep current of less than 150nA, contributing to energy efficiency. The AT88SA10HS-TSU-T is packaged in a 3-pin SOT-23 or 8-lead SOIC format and is compliant with RoHS standards. However, it is important to note that this part is not recommended for new designs and has been replaced by the ATSHA204, indicating that engineers should consider alternative options for future projects.

Datasheet Summary
Powered by GS/AI

The AT88SA10HS-TSU-T is a host security chip from the Atmel CryptoAuthentication family, designed for secure key storage and authentication applications. It features a SHA-256 hash algorithm, ensuring robust security with a guaranteed unique 48-bit serial number. The chip operates within a supply voltage range of 2.7V to 5.25V and supports a communications voltage of 1.8V to 5.5V, making it versatile for various applications. This device is suitable for use in consumable device authentication, network access control, and anti-clone authentication for daughter cards. It incorporates a high-speed single-wire interface and has a low sleep current of less than 150nA, contributing to energy efficiency. The AT88SA10HS-TSU-T is packaged in a 3-pin SOT-23 or 8-lead SOIC format and is compliant with RoHS standards. However, it is important to note that this part is not recommended for new designs and has been replaced by the ATSHA204, indicating that engineers should consider alternative options for future projects.

Suppliers

Company
Product
Description
Supplier Links
Specialized ICs - AT88SA10HS-TSU-T - 862182-AT88SA10HS-TSU-T - Win Source Electronics
Laguna Hills, CA, United States
Specialized ICs - AT88SA10HS-TSU-T
862182-AT88SA10HS-TSU-T
Specialized ICs - AT88SA10HS-TSU-T 862182-AT88SA10HS-TSU-T
Manufacturer: Microchip Technology Win Source Part Number: 862182-AT88SA10HS-TS U-T Series: CryptoAuthentication ™ Features: Authentication Chip SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: AT88SA10H Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AT88SA10HS-TSU-TCT, AT88SA10HS-TSU-TTR, AT88SA10HSTSUT, AT88SA10HS-TSU-TDKR, AT88SA10HS-TSU-T-ND

Manufacturer: Microchip Technology
Win Source Part Number: 862182-AT88SA10HS-TSU-T
Series: CryptoAuthentication™
Features: Authentication Chip SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AT88SA10H
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AT88SA10HS-TSU-TCT, AT88SA10HS-TSU-TTR, AT88SA10HSTSUT, AT88SA10HS-TSU-TDKR, AT88SA10HS-TSU-T-ND

Buy Now Datasheet
Specialized ICs - AT88SA10HS-TSU-TTR-ND - DigiKey
Thief River Falls, MN, United States
Specialized ICs
AT88SA10HS-TSU-TTR-ND
Specialized ICs AT88SA10HS-TSU-TTR-ND
Authentication Chip SOT-23-3

Authentication Chip SOT-23-3

Buy Now Datasheet
Specialized ICs - AT88SA10HS-TSU-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized ICs
AT88SA10HS-TSU-T
Specialized ICs AT88SA10HS-TSU-T
Authentication Chip SOT-23-3

Authentication Chip SOT-23-3

Buy Now Datasheet
Specialized ICs - AT88SA10HS-TSU-T - Lingto Electronic Limited
Shenzhen, China
Specialized ICs
AT88SA10HS-TSU-T
Specialized ICs AT88SA10HS-TSU-T
IC AUTHENTICATION CHIP SOT23-3

IC AUTHENTICATION CHIP SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Uncategorized Products Uncategorized Products Uncategorized Products Uncategorized Products
Product Number 862182-AT88SA10HS-TSU-T AT88SA10HS-TSU-TTR-ND AT88SA10HS-TSU-T AT88SA10HS-TSU-T
Product Name Specialized ICs - AT88SA10HS-TSU-T Specialized ICs Specialized ICs Specialized ICs
Unlock Full Specs
to access all available technical data