Manufacturer: Microchip Technology
Win Source Part Number: 911980-AT88SC0808CA-
Series: CryptoMemory®
Features: Secure Memory 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: AT88SC0808
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 1611-AT88SC0808CA-SH
IC EEPROM 8K I2C 4MHZ 8SOIC
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 911980-AT88SC0808CA-SH | AT88SC0808CA-SH-ND | AT88SC0808CA-SH | AT88SC0808CA-SH |
| Product Name | Specialized ICs - AT88SC0808CA-SH | Specialized ICs | Specialized ICs | Specialized ICs |