Microchip Technology, Inc. Specialized ICs - AT88SA100S-SH-T AT88SA100S-SH-T

Description
Manufacturer: Microchip Technology Win Source Part Number: 862181-AT88SA100S-SH -T Series: CryptoAuthentication ™ Features: Authentication Chip 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: AT88SA100 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AT88SA100S-SH-TTR, AT88SA100SSHT, AT88SA100S-SH-T-ND, AT88SA100S-SH-TCT, AT88SA100S-SH-TDKR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862181-AT88SA100S-SH -T Series: CryptoAuthentication ™ Features: Authentication Chip 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: AT88SA100 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AT88SA100S-SH-TTR, AT88SA100SSHT, AT88SA100S-SH-T-ND, AT88SA100S-SH-TCT, AT88SA100S-SH-TDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized ICs - AT88SA100S-SH-T - 862181-AT88SA100S-SH-T - Win Source Electronics
Laguna Hills, CA, United States
Specialized ICs - AT88SA100S-SH-T
862181-AT88SA100S-SH-T
Specialized ICs - AT88SA100S-SH-T 862181-AT88SA100S-SH-T
Manufacturer: Microchip Technology Win Source Part Number: 862181-AT88SA100S-SH -T Series: CryptoAuthentication ™ Features: Authentication Chip 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: AT88SA100 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AT88SA100S-SH-TTR, AT88SA100SSHT, AT88SA100S-SH-T-ND, AT88SA100S-SH-TCT, AT88SA100S-SH-TDKR

Manufacturer: Microchip Technology
Win Source Part Number: 862181-AT88SA100S-SH-T
Series: CryptoAuthentication™
Features: Authentication Chip 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AT88SA100
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AT88SA100S-SH-TTR, AT88SA100SSHT, AT88SA100S-SH-T-ND, AT88SA100S-SH-TCT, AT88SA100S-SH-TDKR

Buy Now Datasheet
Specialized ICs - AT88SA100S-SH-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized ICs
AT88SA100S-SH-T
Specialized ICs AT88SA100S-SH-T
Authentication Chip 8-SOIC

Authentication Chip 8-SOIC

Buy Now Datasheet
Specialized ICs - AT88SA100S-SH-T - Lingto Electronic Limited
Shenzhen, China
Specialized ICs
AT88SA100S-SH-T
Specialized ICs AT88SA100S-SH-T
IC BATTERY AUTHENTICATION 8SOIC

IC BATTERY AUTHENTICATION 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Uncategorized Products Uncategorized Products Uncategorized Products
Product Number 862181-AT88SA100S-SH-T AT88SA100S-SH-T AT88SA100S-SH-T
Product Name Specialized ICs - AT88SA100S-SH-T Specialized ICs Specialized ICs
Unlock Full Specs
to access all available technical data