The AT88SC0404CA from Win Source Electronics is a secure memory integrated circuit designed for embedded and smart card applications. It features 4-Kbit of EEPROM user memory, organized into four 1-Kbit zones, each with programmable access rights. The device supports a self-timed write cycle and allows for single byte or 16-byte page writes. It includes advanced security features such as a 64-bit mutual authentication protocol, cryptographic Message Authentication Codes (MAC), and stream encryption, making it suitable for storing sensitive information. The AT88SC0404CA operates on a low voltage supply of 2.7V to 3.6V and communicates via a 2-wire serial interface, compatible with speeds up to 1.0MHz. It is housed in an 8-lead plastic package, with a pin configuration that aligns with Atmel's AT24CXXX Serial EEPROM devices. The product is designed for high reliability, offering an endurance of 100,000 write cycles and a data retention period of 10 years, along with ESD protection rated at 2,000V minimum.
Win Source Part Number: 991037-AT88SC0404CA-
Category: Integrated Circuits (ICs)>Specialized ICs
Series: CryptoMemory®
Type: Secure Memory
Package: Tape & Reel
Applications: Embedded, Smart Card
Standard Package: 5,000
Mounting: SMD (SMT)
Package / Case: 8-UFDFN Exposed Pad
Supplier Device Package: 8-Mini Map (2x3)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Other Names: AT88SC0404CAY6HT,AT8
Base Product Number: AT88SC0404
Secure Memory 8-Mini Map (2x3)
Secure Memory 8-Mini Map (2x3)
IC EEPROM 4K I2C 4MHZ 8MINI MAP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 991037-AT88SC0404CA-Y6H-T | AT88SC0404CA-Y6H-TTR-ND | AT88SC0404CA-Y6H-T | AT88SC0404CA-Y6H-T |
| Product Name | Integrated Circuits (ICs) - Specialized ICs | Specialized ICs | Specialized ICs | Specialized ICs |