Manufacturer: Microchip Technology
Win Source Part Number: 098468-AT88SA102S-TS
Packaging: Reel - TR
Type: Authentication Chip
Applications: Networking and Communications
Mounting: SMD (SMT)
Family Name: AT88SA102S
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: SOT-23-3
Alternative Parts (Cross-Reference): AT88SA102S-SH-T; ATSHA204A-STUCZ-T; ATSHA204-TSU-T;
Introduction Date: April 09, 2009
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Authentication Chip SOT-23-3
IC AUTHENTICATION CHIP SOT23-3
Authentication Chip SOT-23-3
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 098468-AT88SA102S-TSU-T | AT88SA102S-TSU-TTR-ND | AT88SA102S-TSU-T | AT88SA102S-TSU-T |
| Product Name | Specialized ICs - AT88SA102S-TSU-T | Specialized ICs | Specialized ICs | Specialized ICs |