Win Source Part Number: 1244348-AMC3330DWER
Category: Integrated Circuits (ICs)>Specialized ICs
Type: Isolated Amplifier
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-AMC3330DWERTR,29
Base Product Number: AMC3330
Isolation Amplifier IC 16-SOIC
1-V INPUT, PRECISION REINFORCED
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 1244348-AMC3330DWER | AMC3330DWER | AMC3330DWER |
| Product Name | Integrated Circuits (ICs) - Specialized ICs | Specialized ICs | Specialized ICs |