Microchip Technology, Inc. Specialized ICs ATAES132A-SHEQ-T

Description
Authentication Chip 8-SOIC
Request a Quote Datasheet
Description
Authentication Chip 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized ICs - ATAES132A-SHEQ-TDKR-ND - DigiKey
Thief River Falls, MN, United States
Specialized ICs
ATAES132A-SHEQ-TDKR-ND
Specialized ICs ATAES132A-SHEQ-TDKR-ND
Authentication Chip 8-SOIC

Authentication Chip 8-SOIC

Buy Now Datasheet
Specialized ICs - ATAES132A-SHEQ-TTR-ND - DigiKey
Thief River Falls, MN, United States
Specialized ICs
ATAES132A-SHEQ-TTR-ND
Specialized ICs ATAES132A-SHEQ-TTR-ND
Authentication Chip 8-SOIC

Authentication Chip 8-SOIC

Buy Now Datasheet
Specialized ICs - ATAES132A-SHEQ-TCT-ND - DigiKey
Thief River Falls, MN, United States
Specialized ICs
ATAES132A-SHEQ-TCT-ND
Specialized ICs ATAES132A-SHEQ-TCT-ND
Authentication Chip 8-SOIC

Authentication Chip 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Specialized ICs - 1244366-ATAES132A-SHEQ-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Specialized ICs
1244366-ATAES132A-SHEQ-T
Integrated Circuits (ICs) - Specialized ICs 1244366-ATAES132A-SHEQ-T
Win Source Part Number: 1244366-ATAES132A-SH EQ-T Category: Integrated Circuits (ICs)>Specialized ICs Series: CryptoAuthentication ™ Type: Authentication Chip Package: Tape & Reel Applications: Networking and Communications Standard Package: 4,000 Mounting: SMD (SMT) Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC ECCN: 5A992C Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: ATAES132A-SHEQ-TCT,1 611-ATAES132A-SHEQ-T CT,1611-ATAES132A-SH EQ-TDKRINACTIVE,ATAE S132A-SHEQ-T,1611-AT AES132A-SHEQ-TTR,161 1-ATAES132A-SHEQ-TDK R,1611-ATAES132A-SHE Q-TTRINACTIVE,ATAES1 32A-SHEQ-TTR,ATAES13 2A-SHEQ-TDKR,1611-AT AES132A-SHEQ-TTR,161 1-ATAES132A-SHEQ-TDK R Base Product Number: ATAES132

Win Source Part Number: 1244366-ATAES132A-SHEQ-T
Category: Integrated Circuits (ICs)>Specialized ICs
Series: CryptoAuthentication™
Type: Authentication Chip
Package: Tape & Reel
Applications: Networking and Communications
Standard Package: 4,000
Mounting: SMD (SMT)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
ECCN: 5A992C
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Other Names: ATAES132A-SHEQ-TCT,1611-ATAES132A-SHEQ-TCT,1611-ATAES132A-SHEQ-TDKRINACTIVE,ATAES132A-SHEQ-T,1611-ATAES132A-SHEQ-TTR,1611-ATAES132A-SHEQ-TDKR,1611-ATAES132A-SHEQ-TTRINACTIVE,ATAES132A-SHEQ-TTR,ATAES132A-SHEQ-TDKR,1611-ATAES132A-SHEQ-TTR,1611-ATAES132A-SHEQ-TDKR
Base Product Number: ATAES132

Buy Now Datasheet
Specialized ICs - ATAES132A-SHEQ-T - Lingto Electronic Limited
Shenzhen, China
Specialized ICs
ATAES132A-SHEQ-T
Specialized ICs ATAES132A-SHEQ-T
IC EEPROM 32K SPI 10MHZ 8SOIC

IC EEPROM 32K SPI 10MHZ 8SOIC

Supplier's Site Datasheet
Specialized ICs - ATAES132A-SHEQ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized ICs
ATAES132A-SHEQ-T
Specialized ICs ATAES132A-SHEQ-T
Authentication Chip 8-SOIC

Authentication Chip 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Uncategorized Products Uncategorized Products Uncategorized Products Uncategorized Products
Product Number ATAES132A-SHEQ-TDKR-ND 1244366-ATAES132A-SHEQ-T ATAES132A-SHEQ-T ATAES132A-SHEQ-T
Product Name Specialized ICs Integrated Circuits (ICs) - Specialized ICs Specialized ICs Specialized ICs
Unlock Full Specs
to access all available technical data

Similar Products