Win Source Part Number: 1354270-ATAES132A-SH
Category: Integrated Circuits (ICs) - Specialized ICs
Fake Threat In the Open Market: 53 pct.
Type: Authentication Chip
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: CryptoAuthentication
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: ATAES132
Mounting Type: Surface Mount
HTSUS: 8542.32.0051
Applications: Networking and Communications
REACH Status: REACH Unaffected
ECCN: 5A992C
Authentication Chip 8-SOIC
Authentication Chip 8-SOIC
Authentication Chip 8-SOIC
Authentication Chip 8-SOIC
IC EEPROM 32K I2C 1MHZ 8SOIC
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 1354270-ATAES132A-SHER-T | 150-ATAES132A-SHER-TTR-ND | ATAES132A-SHER-T | ATAES132A-SHER-T |
| Product Name | Integrated Circuits (ICs) - Specialized ICs | Specialized ICs | Specialized ICs | Specialized ICs |