Manufacturer: Microchip Technology
Win Source Part Number: 911979-AT88SC0204C-S
Series: CryptoMemory®
Features: Secure Memory 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AT88SC0204
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
IC EEPROM 2K I2C 5MHZ 8SOIC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | AT88SC0204C-SU-ND | 911979-AT88SC0204C-SU | AT88SC0204C-SU | AT88SC0204C-SU |
| Product Name | Specialized ICs | Specialized ICs - AT88SC0204C-SU | Specialized ICs | Specialized ICs |