Manufacturer: Microchip Technology
Win Source Part Number: 713554-AT88SC1616C-S
Packaging: Tube
Type: Secure Memory
Mounting Style: SMD
Applications: Embedded, Smart Card
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Family Part Number: AT88SC1616
Manufacturer Pack Quantity: 12,000
MSL Level: 1 (Unlimited)
IC EEPROM 16K I2C 5MHZ 8SOIC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | AT88SC1616C-SU-ND | 713554-AT88SC1616C-SU | AT88SC1616C-SU | AT88SC1616C-SU |
| Product Name | Specialized ICs | Specialized ICs - AT88SC1616C-SU | Specialized ICs | Specialized ICs |