Secure Memory 8-Mini Map (2x3)
Win Source Part Number: 1129705-AT88SC0204CA
Category: Integrated Circuits (ICs)>Specialized ICs
Series: CryptoMemory®
Type: Secure Memory
Package: Tape & Reel
Applications: Embedded, Smart Card
Standard Package: 5,000
Mounting: SMD (SMT)
Package / Case: 8-UFDFN Exposed Pad
Supplier Device Package: 8-Mini Map (2x3)
ECCN: 3A991B1B1
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Other Names: 1611-AT88SC0204CA-Y6
Base Product Number: AT88SC0204
Secure Memory 8-Mini Map (2x3)
IC EEPROM 2K I2C 4MHZ 8MINI MAP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | AT88SC0204CA-Y6H-TTR-ND | 1129705-AT88SC0204CA-Y6H-T | AT88SC0204CA-Y6H-T | AT88SC0204CA-Y6H-T |
| Product Name | Specialized ICs | Integrated Circuits (ICs) - Specialized ICs | Specialized ICs | Specialized ICs |