Manufacturer: Microchip Technology
Win Source Part Number: 845237-AT88SC25616C-
Series: CryptoMemory®
Features: Secure Memory 8-SOIC
Package: Tube
Family Name: AT88SC25616
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
IC EEPROM 256K I2C 5MHZ 8SOIC
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 845237-AT88SC25616C-SU | AT88SC25616C-SU | AT88SC25616C-SU |
| Product Name | Specialized ICs - AT88SC25616C-SU | Specialized ICs | Specialized ICs |