The AGB64LV01-QC-E is a specialized microcontroller designed for efficient graphical user interface (GUI) management. It integrates an LCD controller and user interface capabilities, allowing for the rendering of GUI pages with graphic images and Amulet Widgets directly to the display. This functionality reduces the processing load on the main microcontroller, enabling the use of smaller processors with less RAM and ROM. The chip operates at a supply voltage of 3.3V with a tolerance of ±10% and supports various LCD configurations, capable of driving displays with adjustable duty cycles up to 1/640. It features a serial interface with a maximum baud rate of 115,200 bps and is compatible with a range of microcontrollers, including 8, 16, and 32-bit architectures. The device simplifies GUI development by allowing HTML-based creation and includes a compiler for converting HTML, JPEG, and GIF files into executable Amulet HTML pages, eliminating the need for complex GUI programming or real-time operating systems. This microcontroller is suitable for applications requiring efficient GUI rendering while minimizing the resource demands on the main processing unit.
Manufacturer: Amulet Technologies LLC
Win Source Part Number: 768338-AGB64LV01-QC-
Series: *
Packaging: Tray
Package: 80-BQFP
Mounting: SMD
Family Name: AGB64LV01-QC
Categories: Integrated Circuits (ICs)
Manufacturer Package: 80-PQFP (14x20)
Alternative Parts (Cross-Reference): M38B58MF-XXXFP; M38B54M7-XXXFP; M38C54M3-XXXFP; M38C50MC-XXXFP;
Introduction Date: December 27, 2004
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Microcontroller 80-PQFP (14x20)
Microcontroller 80-PQFP (14x20)
IC MICROCONTROLLER 80PQFP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 768338-AGB64LV01-QC-E | 681-1013-ND | AGB64LV01-QC-E | AGB64LV01-QC-E |
| Product Name | Specialized ICs - AGB64LV01-QC-E | Specialized ICs | Specialized ICs | Specialized ICs |