The AT88SC0404C-PU is a secure memory device from the CryptoMemory family, offering 4-Kbits of EEPROM user memory organized into four 128-byte zones. Each zone can be configured with distinct access rights, allowing for flexible data management. The device features a self-timed write cycle and supports single byte or 16-byte page write modes. This IC incorporates advanced security features, including a 64-bit mutual authentication protocol, encrypted checksums, and stream encryption, making it suitable for applications requiring high security. It supports multiple key sets and passwords, enhancing its capability for multi-application use. The device operates within a voltage range of 2.7V to 5.5V and is compliant with ISO 7816 standards, facilitating communication with various smart card readers. The AT88SC0404C-PU is designed for high reliability, with an endurance of 100,000 write cycles and a data retention period of up to 10 years. It is available in standard 8-lead plastic packages, which are green compliant and exceed RoHS standards. This product is ideal for embedded applications that require secure nonvolatile storage for sensitive information.
Manufacturer: Microchip Technology
Win Source Part Number: 862184-AT88SC0404C-P
Series: CryptoMemory®
Features: Secure Memory 8-PDIP
Package: 8-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Family Name: AT88SC0404
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
IC EEPROM 4K I2C 5MHZ 8DIP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 862184-AT88SC0404C-PU | AT88SC0404C-PU-ND | AT88SC0404C-PU | AT88SC0404C-PU |
| Product Name | Specialized ICs - AT88SC0404C-PU | Specialized ICs | Specialized ICs | Specialized ICs |