Manufacturer: Microchip Technology
Win Source Part Number: 1317178-AT88SC0808C-
Category: Integrated Circuits (ICs)>Specialized ICs
Packaging: Tube
Type: Secure Memory
Applications: Embedded, Smart Card
Standard Package: 100
Mounting: Surface Mount
Supplier Device Package: 8-SOIC
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Base Product Number: AT88SC0808
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC EEPROM 8K I2C 5MHZ 8SOIC
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 1317178-AT88SC0808C-SI | AT88SC0808C-SI-ND | AT88SC0808C-SI | AT88SC0808C-SI |
| Product Name | Integrated Circuits (ICs) - Specialized ICs | Specialized ICs | Specialized ICs | Specialized ICs |