Manufacturer: Microchip Technology
Win Source Part Number: 709525-AT88SC0404CA-
Packaging: Tube
Type: Secure Memory
Mounting Style: SMD
Applications: Embedded, Smart Card
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: AT88SC0404
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
IC EEPROM 4K I2C 4MHZ 8SOIC
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 709525-AT88SC0404CA-SH | AT88SC0404CA-SH-ND | AT88SC0404CA-SH | AT88SC0404CA-SH |
| Product Name | Specialized ICs - AT88SC0404CA-SH | Specialized ICs | Specialized ICs | Specialized ICs |