Manufacturer: Microchip Technology
Win Source Part Number: 911978-AT88SC0204CA-
Series: CryptoMemory®
Features: Secure Memory 8-TSSOP
Package: 8-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AT88SC0204
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: AT88SC0204CA-TH-TCT,
Secure Memory 8-TSSOP
IC EEPROM 2K I2C 4MHZ 8TSSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 911978-AT88SC0204CA-TH-T | AT88SC0204CA-TH-TTR-ND | AT88SC0204CA-TH-T | AT88SC0204CA-TH-T |
| Product Name | Specialized ICs - AT88SC0204CA-TH-T | Specialized ICs | Specialized ICs | Specialized ICs |