Manufacturer: Microchip Technology
Win Source Part Number: 1318493-ATECC108A-RB
Category: Integrated Circuits (ICs)>Specialized ICs
Packaging: Reel - TR
Type: Authentication Chip
Applications: Networking and Communications
Standard Package: 5,000
Mounting: Surface Mount
Supplier Device Package: 3-SMD
Case / Package: 3-SMD, No Lead
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 1611-ATECC108A-RBHCZ
Base Product Number: ATECC108
RoHS Status: ROHS3 Compliant
Authentication Chip 3-SMD
Authentication Chip 3-SMD
IC AUTHENTICATION CHIP 3SMD
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 1318493-ATECC108A-RBHCZ-T | ATECC108A-RBHCZ-TTR-ND | ATECC108A-RBHCZ-T | ATECC108A-RBHCZ-T |
| Product Name | Integrated Circuits (ICs) - Specialized ICs | Specialized ICs | Specialized ICs | Specialized ICs |