Microchip Technology, Inc. Specialized ICs AT88SC0808CA-SH-T

Description
Secure Memory 8-SOIC
Request a Quote Datasheet
Description
Secure Memory 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized ICs - AT88SC0808CA-SH-TCT-ND - DigiKey
Thief River Falls, MN, United States
Specialized ICs
AT88SC0808CA-SH-TCT-ND
Specialized ICs AT88SC0808CA-SH-TCT-ND
Secure Memory 8-SOIC

Secure Memory 8-SOIC

Buy Now Datasheet
Specialized ICs - AT88SC0808CA-SH-TDKR-ND - DigiKey
Thief River Falls, MN, United States
Secure Memory 8-SOIC

Secure Memory 8-SOIC

Buy Now Datasheet
Specialized ICs - AT88SC0808CA-SH-TTR-ND - DigiKey
Thief River Falls, MN, United States
Specialized ICs
AT88SC0808CA-SH-TTR-ND
Specialized ICs AT88SC0808CA-SH-TTR-ND
Secure Memory 8-SOIC

Secure Memory 8-SOIC

Buy Now Datasheet
Specialized ICs - AT88SC0808CA-SH-T - 911981-AT88SC0808CA-SH-T - Win Source Electronics
Laguna Hills, CA, United States
Specialized ICs - AT88SC0808CA-SH-T
911981-AT88SC0808CA-SH-T
Specialized ICs - AT88SC0808CA-SH-T 911981-AT88SC0808CA-SH-T
Manufacturer: Microchip Technology Win Source Part Number: 911981-AT88SC0808CA- SH-T Series: CryptoMemory® Features: Secure Memory 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: AT88SC0808 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: AT88SC0808CA-SH-T-ND , AT88SC0808CA-SH-TCT, AT88SC0808CA-SH-TTR, AT88SC0808CA-SH-TDKR , AT88SC0808CASHT

Manufacturer: Microchip Technology
Win Source Part Number: 911981-AT88SC0808CA-SH-T
Series: CryptoMemory®
Features: Secure Memory 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: AT88SC0808
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: AT88SC0808CA-SH-T-ND, AT88SC0808CA-SH-TCT, AT88SC0808CA-SH-TTR, AT88SC0808CA-SH-TDKR, AT88SC0808CASHT

Buy Now Datasheet
Specialized ICs - AT88SC0808CA-SH-T - Lingto Electronic Limited
Shenzhen, China
Specialized ICs
AT88SC0808CA-SH-T
Specialized ICs AT88SC0808CA-SH-T
IC EEPROM 8K I2C 4MHZ 8SOIC

IC EEPROM 8K I2C 4MHZ 8SOIC

Supplier's Site Datasheet
Specialized ICs - AT88SC0808CA-SH-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized ICs
AT88SC0808CA-SH-T
Specialized ICs AT88SC0808CA-SH-T
Secure Memory 8-SOIC

Secure Memory 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Uncategorized Products Uncategorized Products Uncategorized Products Uncategorized Products
Product Number AT88SC0808CA-SH-TCT-ND 911981-AT88SC0808CA-SH-T AT88SC0808CA-SH-T AT88SC0808CA-SH-T
Product Name Specialized ICs Specialized ICs - AT88SC0808CA-SH-T Specialized ICs Specialized ICs
Unlock Full Specs
to access all available technical data

Similar Products