Microchip Technology, Inc. Specialized ICs AT88SC0104CA-MJTG

Description
Secure Memory M2 - J Module (TWI)
Description
Secure Memory M2 - J Module (TWI)
Datasheet
Datasheet Summary
Powered by GS/AI

The AT88SC0104CA-MJTG is a secure memory device from the Atmel CryptoMemory family, featuring 1-Kbit (128-byte) EEPROM user memory. It is organized into four 256-bit (32-byte) zones, each with programmable access rights, allowing for flexible data management. The device supports a self-timed write cycle and offers single byte or 16-byte page write modes. This IC includes advanced security features such as a 64-bit mutual authentication protocol, cryptographic Message Authentication Codes (MAC), and stream encryption capabilities. It can store up to four unique key sets for authentication and encryption, along with eight sets of two 24-bit passwords. The AT88SC0104CA-MJTG operates within a voltage range of 2.7V to 3.6V and communicates via a 2-wire serial interface, compatible with TWI, at speeds up to 1.0MHz. Designed for high reliability, the device has an endurance of 100,000 write cycles and a data retention period of 10 years. It is available in a standard 8-lead package and is compliant with RoHS standards. The AT88SC0104CA-MJTG is suitable for applications requiring secure nonvolatile storage of sensitive information, making it a viable option for engineers seeking a reliable and secure memory solution.

Datasheet Summary
Powered by GS/AI

The AT88SC0104CA-MJTG is a secure memory device from the Atmel CryptoMemory family, featuring 1-Kbit (128-byte) EEPROM user memory. It is organized into four 256-bit (32-byte) zones, each with programmable access rights, allowing for flexible data management. The device supports a self-timed write cycle and offers single byte or 16-byte page write modes. This IC includes advanced security features such as a 64-bit mutual authentication protocol, cryptographic Message Authentication Codes (MAC), and stream encryption capabilities. It can store up to four unique key sets for authentication and encryption, along with eight sets of two 24-bit passwords. The AT88SC0104CA-MJTG operates within a voltage range of 2.7V to 3.6V and communicates via a 2-wire serial interface, compatible with TWI, at speeds up to 1.0MHz. Designed for high reliability, the device has an endurance of 100,000 write cycles and a data retention period of 10 years. It is available in a standard 8-lead package and is compliant with RoHS standards. The AT88SC0104CA-MJTG is suitable for applications requiring secure nonvolatile storage of sensitive information, making it a viable option for engineers seeking a reliable and secure memory solution.

Suppliers

Company
Product
Description
Supplier Links
Specialized ICs - AT88SC0104CA-MJTG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized ICs
AT88SC0104CA-MJTG
Specialized ICs AT88SC0104CA-MJTG
Secure Memory M2 - J Module (TWI)

Secure Memory M2 - J Module (TWI)

Buy Now Datasheet
Specialized ICs - AT88SC0104CA-MJTG - Lingto Electronic Limited
Shenzhen, China
Specialized ICs
AT88SC0104CA-MJTG
Specialized ICs AT88SC0104CA-MJTG
IC EEPROM 1K I2C 4MHZ M2 J

IC EEPROM 1K I2C 4MHZ M2 J

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Uncategorized Products Uncategorized Products
Product Number AT88SC0104CA-MJTG AT88SC0104CA-MJTG
Product Name Specialized ICs Specialized ICs
Unlock Full Specs
to access all available technical data

Similar Products