Manufacturer: Microchip Technology
Win Source Part Number: 852618-AT88SC0404CA-
Series: CryptoMemory®
Features: Secure Memory 8-SOIC
Package: Reel - TR
Family Name: AT88SC0404
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: AT88SC0404CA-SH-TCT,
IC EEPROM 4K I2C 4MHZ 8SOIC
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 852618-AT88SC0404CA-SH-T | AT88SC0404CA-SH-TTR-ND | AT88SC0404CA-SH-T | AT88SC0404CA-SH-T |
| Product Name | Specialized ICs - AT88SC0404CA-SH-T | Specialized ICs | Specialized ICs | Specialized ICs |