Quarktwin Technology Ltd. Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| * Field Programmable Gate Array (FPGA) IC | |
| 1 GBPS HPAV2 POWERLINE | |
| 1 GBPS POWERLINE WITH 802.11AC 2 | |
| 1 GBPS SECURITY PROCESSOR (DES | |
| 3G HSPA TRANSMIT MODULES | |
| ATT2C263PS304-DB | |
| Authentication Chip 3-SMD | |
| Authentication Chip 8-SOIC | |
| Authentication Chip 8-TSSOP | |
| Authentication Chip 8-UDFN (2x3) | |
| Authentication Chip SOT-23-3 | |
| AWL9935RM40P8 | |
| AWT6166R - QUAD BAND POWER AMPLI | |
| BAS21GW - HIGH-VOLTAGE SWITCHING | |
| BAS21J - SINGLE HIGH-SPEED SWITC | |
| BAS21LD - HIGH-VOLTAGE SWITCHING | |
| BB171 - VHF VARIABLE CAPACITANCE | |
| BB207 - VARIABLE CAPACITANCE DIO | |
| BC817K-16R | |
| BCR10CM-12 - 10A, 600V TRIAC | |
| BCR12FM-14 - 12A, 700V TRIAC | |
| BCR20FM-14 - 10A, 600V TRIAC | |
| BCR3FM-12 - 10A, 600V TRIAC | |
| BCR8CM-12 - 10A, 600V TRIAC | |
| BD82HM70 - MOBILE INTEL HM70 EXP | |
| BGA6H1C6 - CUSTOMER SPECIAL | |
| BGS15MC17 - SP5T DIVERSITY ANTEN | |
| BGS17MC222 - CUSTOMER SPECIAL | |
| BGS312MC27 - LIMITED DATA AVAILA | |
| BGU7004 - NARROW BAND LOW POWER | |
| BGX7100 - TRANSMITTER IQ MODULAT | |
| BHCS M3-0.5 X 20MM SS ISO 7380 - | |
| BHCS M4-0.7 X 6MM SS ISO 7380 - | |
| Bipolar (BJT) Transistor Array | |
| Bipolar (BJT) Transistor | |
| CUSTOM SENSING ASIC | |
| Diode Array | |
| Diode | |
| DUAL BAUD RATE GENERATOR | |
| Filter, HSMMC with ESD Protection WLP-16-1 | |
| Filter, HSMMC with ESD Protection WLP-16-4 | |
| Filter, HSMMC with ESD Protection WLP-24-2 | |
| Front Monitor Diode (FMD) 8-QFN (3x3) | |
| Graphics Accelerator Engine | |
| HD Cable SoC | |
| IC AMP ISM 400MHZ-2.7GHZ 8HVSON | |
| IC AMP LNA 1GHZ W/BYPASS 6TSSOP | |
| IC AMP LNA FOR WIRELESS 10HVSON | |
| IC AMP MMIC LNA 6XSON | |
| IC CPU 5-PORT ETHERNET SWITCH | |
| IC CPU 7-PORT ETHERNET SWITCH | |
| IC FRONT MONITOR DIODE 8QFN | |
| IC SOC CABLE RECEIVER LOW PWR | |
| INTEGRATED CPU W/ 7-PORT ENET | |
| INTEGRATED CPU WITH 7-PORT ETHER | |
| INTEGRATED HIGH POWER AMP 1610 M | |
| INTELCHIPSETS 3450 CHIPSET SERVE | |
| Interface Protection PG-TSNP-14-2 | |
| Interface System 1017-FCBGA (22x22) | |
| Interface System 16-SSOP-B | |
| Interface System 942-FCBGA (27x27) | |
| Interface System 989-FCBGA (25x25) | |
| Interface | |
| LIGHT/SOUNDER COMBINATION, STROB | |
| MAXTOUCH 1716 CHANNEL TOUCHSCREE | |
| MAXTOUCH 768 CHANNEL TOUCHSCREEN | |
| Multiformat HD Digital Video/Audio SOC | |
| NARROW BAND MEDIUM POWER AMPLIFI | |
| NOW NEXPERIA BAS21GW - HIGH-VOLT | |
| NOW NEXPERIA BC52-16PA - SMALL S | |
| NOW NEXPERIA BC52-16PAS - SMALL | |
| NOW NEXPERIA BC56-16PA - SMALL S | |
| NOW NEXPERIA BC56PA - SMALL SIGN | |
| NOW NEXPERIA BC69-25PA - SMALL S | |
| NOW NEXPERIA BC869 - SMALL SIGNA | |
| NOW NEXPERIA BCV61B - SMALL SIGN | |
| NOW NEXPERIA BCW30 - SMALL SIGNA | |
| NOW NEXPERIA BF840 - SMALL SIGNA | |
| QUAD BAND POWERPLEXER WITH INTEG | |
| RF Amplifier IC | |
| RF Diode | |
| RF IC AM/FM PLL AM, FM 15MHz 16-SOIC | |
| RF IC AM/FM PLL AM, FM 15MHz 20-SSO | |
| RF IC AM/FM Receiver AM, FM 70MHz ~ 160MHz 44-SSO | |
| RF IC AM/FM Receiver Broadcast Radio 70MHz ~ 160MHz 44-SSO | |
| RF IC Antenna Amplifier FM 76MHz ~ 108MHz 16-VQFN (3x3) | |
| RF IC DAB Digital Processing DAB, Broadcast Radio DQPSK Modulation 121-LFBGA (10x10) | |
| RF IC DAB Digital Processing DAB, Broadcast Radio DQPSK Modulation 128-LQFP (14x14) | |
| RF IC Digitally Tunable Capacitor, SPDT General Purpose 400MHz ~ 3.8GHz MIPI Interface PG-TSLP-10-2 | |
| RF IC Frequency Synthesizer Broadcast Radio Buffered Outputs 20-SSO | |
| RF IC GPS Baseband Processor GPS SPI Digital Interface 100-LFBGA (9x9) | |
| RF IC GPS Baseband Processor GPS SPI Digital Interface 56-QFN (8x8) | |
| RF IC GPS Front End GPS 1575.42MHz PG-TSNP-7-10 | |
| RF IC Integrated DAB Front End VHF 1452MHz ~ 1492MHz 64-VQFN (9x9) | |
| RF IC Radar Sensor General Purpose 76GHz ~ 81GHz ADC 161-FC/CSP (10.4x10.4) | |
| RF IC Receiver General Purpose 24GHz PG-VQFN-32-9 | |
| RF IC Sensor General Purpose 76GHz ~ 81GHz ADC 180-FCBGA (15x15) | |
| RF IC Switch PG-TSNP-10-1 | |
| RF IC Transceiver General Purpose 24GHz ~ 24.25GHz PG-VQFN-32-9 | |
| RF IC Transceiver General Purpose 24GHz ~ 26GHz PG-VQFN-32-9 | |
| RF IC Transceiver General Purpose 76GHz ~ 81GHz SPI Interface 161-FC/CSP (10.4x10.4) | |
| RF IC Transceiver General Purpose 76GHz ~ 81GHz SPI Interface 180-FCBGA (15x15) | |
| RF IC | |
| RF Mosfet | |
| RF Switch IC | |
| RF Transistor | |
| SENSOR, LASER DISPLACEMENT SENSO | |
| SIGE:C LOW NOISE AMPLIFIER MMIC | |
| Signal Generator 14-PDIP | |
| SMALL CELL BASE BAND FOR HIGH | |
| SMALL CELL BASE BAND FOR THE ENT | |
| SMALL CELL BASE BAND FOR THE R | |
| SMALL CELL BASE BAND FOR THE RES | |
| SMALL CELL LTE/3G | |
| SOC 1 GHZ 2-CORE A9 L2 SWITCH 2 | |
| SOC 1.1 GHZ 2-CORE A9 L2 SWITCH | |
| SOC 800 MHZ 1-CORE A9 L2 SWITCH | |
| SOC 800 MHZ 2-CORE A9 L2 SWITCH | |
| SOC DIGITAL GATEWAY | |
| SP3T, 500MHZ MIN, 2500MHZ MAX, 0 | |
| Specialized ICs | |
| TRANSMITTER IQ MODULATOR 24HVQFN | |
| Trusted Platform Module (TPM) 8-UDFN (2x3) | |
| Varactors | |
| WIDE BAND LOW POWER AMPLIFIER 0 |
| << Prev | Next >> |