Manufacturer: Microchip Technology
Win Source Part Number: 911977-AT88SC0204CA-
Series: CryptoMemory®
Features: Secure Memory 8-PDIP
Package: 8-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: AT88SC0204
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
IC EEPROM 2K I2C 4MHZ 8DIP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | AT88SC0204CA-PU-ND | 911977-AT88SC0204CA-PU | AT88SC0204CA-PU | AT88SC0204CA-PU |
| Product Name | Specialized ICs | Specialized ICs - AT88SC0204CA-PU | Specialized ICs | Specialized ICs |