TE Connectivity Datasheets for HDMI Cables

High-definition multimedia interface (HDMI) cables are assemblies of audio and video cables that are used to transmit digital audio/video signals. They are used to connect digital devices such as set-top boxes, personal computers, and camcorders to compatible computer monitors, video projectors, and digital televisions. HDMI uses a single cable for the transmission of uncompressed digital data and implements the EIA/CEA-861 standards.  
HDMI Cables: Learn more

Product Name Notes
Body Features Cable Color : Black Equalized : Yes Shell Plating Material : Nickel Configuration Features Number of Positions : 19 Contact Features Contact Mating Area Plating Material : Gold (Au) Dimensions Wire Size (AWG) :...
Body Features Color : Black Equalized : Yes Configuration Features Configuration : Double-Ended Number of Pairs : 4 Number of Positions : 24 Dimensions Cable Assembly Length : 1000 MM  [39.3 INCH ] Wire Size (AWG) : 28 Product Type...
Body Features DVI Cable Assembly Color : Black Equalized : Yes Configuration Features Configuration : Double-Ended Number of DVI Cable Assembly Positions : 24 Number of Pairs : 4 Dimensions Cable Assembly Length : 2000 MM  [78.6 INCH ]...