TE Connectivity Datasheets for Specialty Tapes

Specialty tapes are manufactured to enhance particular abilities of the tape, making them excellent for applications where general-use tapes fall short of the application's constraints. Specialty tapes is an ambiguous term, encapsulating tape types such as flashing tape, barricade tape, riveter's tape, and many more.
Specialty Tapes: Learn more

Product Name Notes
Body Features Primary Product Color : Black Dimensions Product Length : 3.05 M  [10 FT ] Product Thickness : 3.18 MM  [.125 INCH ] Product Width : 95.25 MM  [3.75 INCH ] Packaging Features Packaging Method : Roll Packaging Quantity : 1 Usage Conditions Operating...
Body Features Primary Product Color : Black Dimensions Product Thickness : 3.18 MM  [.125 INCH ] Product Width : 95.25 MM  [3.75 INCH ] Packaging Features Packaging Method : Pad Packaging Quantity : 25