TE Connectivity Datasheets for Patch Cables and Cords
Patch cables and cords are flexible cables that are terminated at both ends with a plug and used to interconnect circuits on patch panels. They are used with patch panels, groups of ports that connect lines between communications and electronic devices.
Patch Cables and Cords: Learn more
| Product Name | Notes |
|---|---|
| Body Features Cable Color : Black Cable Flammability Rating : UL 444 Equalized : No Jacket Material : PUR Shield Material : Copper Alloy Configuration Features Mounting Location : External Number of Positions : 8 Number of... | |
| Body Features Cable Color : Black Cable Flammability Rating : UL 444 Equalized : Yes Jacket Material : PUR Shield Material : Copper Alloy Configuration Features Mounting Location : External Number of Positions : 8 Number of... |