Advantech Datasheets for ID Card Readers and Encoders

ID card readers and ID card encoders are used to transmit personal information onto various forms of storage media and retrieve this data as needed.
ID Card Readers and Encoders: Learn more

Product Name Notes
2D Barcode module for UTC-100 Series Sensor: CMOS sensor with 640 x 480 pixel resolution Illumination & Aiming: White LED illumination; Red LED dot aimer Typical Frame Rate: 30 frames...
Camera Module for UTC-100 Series Image Resolution: 2592 (H) x 1944 (V) Focusing Range: 10 cm~ ∞; Supports auto focus Video Format: MJPG OS Support: Windows 10 & Android Operating...
Finger Print Module for UTC-100 Series Image resolution: 508DPI Gray scale: 8-bit Array size: 256 x 360 pixels Imaging area: 18.00mm x 12.80mm Dimensions: 101.0 x 34.9 x 9.4 mm...
Fingerprint Reader for UTC-510 Series Scan capture area of 14.6 mm (nom. width at center) 18.1 mm (nom. length) Pixel resolution of 512 DPI (average x, y over the scan...
Fingerprint Reader for UTC-515/520/532 Series Scan capture area of 14.6 mm (nom. width at center) 18.1 mm (nom. length) Pixel resolution of 512 DPI (average x, y over the scan...
LED Light bar module for UTC-100 series Interface: USB (Cable Length:50cm) OS Support: Windows 10 & Android Dimensions: 160.0 x 18.5 x 9.0 mm Operating Temperature: 0 ~ 40° C...
Magnetic Stripe Card Reader for UTC-100 Series Card Standard: ANSI/ISO Standards 7810,7811-1~6, 7813 Read Speed: 3 ips to 100 ips (7 cm/s to 250 cm/s) TRACK 1: IATA / 210...
Magnetic Stripe Card Reader for UTC-510 Series Magnetic Head Life: 1,000,000 times (ISO test standard) Read Speed: 3 ips to 60 ips (7 cm/s to 152 cm/s) Card Standard:ANSI, ISO,...
Magnetic Stripe Card Reader for UTC-515/520/532 Series RS232 optional USB connection to UTC Head life 1,000,000 times Reading speed: 1-60ips Card standard: ANSI, ISO, ABA
Magnetic Stripe Reader for UTC-300 Series USB connection to UTC Card Standard: ANSI/ISO Standards 7810,7811-1~6, 7813 Head life: 1,000,000 times(ISO test standard) Color: Black/ White
RFID Reader for UTC-100 series Frequency: 13.56 MHz RFID R/W Mode: Supports Mifare Ultralight NFC Card Mode: Simulates ISO14443A/B mode OS Support: Windows 10 & Android Dimensions: 101 x 37...
Smart Card Reader for UTC-100 series International Standard: Comply with PC/SC 1.0 standard and EMV L1 CPU Card: Comply with ISO7816-1,2,3,T=1 and T=0 protocol Memory Card: Synchronous 2-line, 3-line and...
Smart Card Reader for UTC-300 Series Dual color LED indicator Memory Card: Synchronous 2-line, 3-line and I2C interface CPU Card: Comply with ISO7816-1,2,3,T=1 and T=0 protocol USB connection to UTC...
Smart Card Reader for UTC-510 Series Memory card -Synchronous 2-line, 3-line and I2C interface CPU card -Complies with ISO7816-1,2,3,T=1 and T=0 protocol Reliability: 200,000 cycles Card Acceptor: User card Friction...
Smart Card Reader, for UTC-515/520/532 series Card Acceptor/ Reliability: User card Friction Type (ID-1) , 200,000 cycles OS Support: Windows XP/7/8/10, Android, Linux Dimensions: 130 x 35 x 40 mm...