2D Barcode module for UTC-100 Series
Sensor: CMOS sensor with 640 x 480 pixel resolution
Illumination & Aiming: White LED illumination; Red LED dot aimer
Typical Frame Rate: 30 frames per second
Motion Tolerance: Up to 100 cm/s (4 in/s) for 13 mil UPC at optimal focus
Field of View: Horizontal: 37.8°, Vertical: 28.8°
Scan Angles: Tilt: 360°, Pitch: ± 45°, Skew: ± 45°
Symbol Contrast: 35% minimum print contrast ratio
OS Support: Windows 10 & Android
Operating Temperature: -10°C to 40°C
2D Barcode module for UTC-100 Series
- Sensor: CMOS sensor with 640 x 480 pixel resolution
- Illumination & Aiming: White LED illumination; Red LED dot aimer
- Typical Frame Rate: 30 frames per second
- Motion Tolerance: Up to 100 cm/s (4 in/s) for 13 mil UPC at optimal focus
- Field of View: Horizontal: 37.8°, Vertical: 28.8°
- Scan Angles: Tilt: 360°, Pitch: ± 45°, Skew: ± 45°
- Symbol Contrast: 35% minimum print contrast ratio
- OS Support: Windows 10 & Android
- Operating Temperature: -10°C to 40°C